Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2288BD5 TR MIC2288BD5 TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 208317-MIC2288BD5 TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A (Switch) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-5 Purpose: Step-Up Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 34V (Switch) Minimum Input Voltage: 2.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 208317-MIC2288BD5 TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A (Switch) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-5 Purpose: Step-Up Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 34V (Switch) Minimum Input Voltage: 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2288BD5 TR - 208317-MIC2288BD5 TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2288BD5 TR
208317-MIC2288BD5 TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2288BD5 TR 208317-MIC2288BD5 TR
Manufacturer: Microchip Technology Win Source Part Number: 208317-MIC2288BD5 TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A (Switch) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-5 Purpose: Step-Up Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 34V (Switch) Minimum Input Voltage: 2.5V

Manufacturer: Microchip Technology
Win Source Part Number: 208317-MIC2288BD5 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A (Switch)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 34V (Switch)
Minimum Input Voltage: 2.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 208317-MIC2288BD5 TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2288BD5 TR
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1882974 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 74 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Voltage Regulator IC - 739-6389G50-1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers