Microchip Technology, Inc. 1.2MHz Isw PWM Boost Regulator MIC2288

Description
The MIC2288 is a 1.2MHz pulse-width modulation (PWM), DC/DC boost switching regulator. High power density is achieved with the MIC2288's internal 34V/1A switch, allowing it to power large loads in a tiny footprint. The MIC2288 implements a constant frequency 1.2MHz PWM current mode control scheme with internal compensation that offers excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM topology also reduces spurious switching noise and ripple to the input power source.The MIC2288 has a junction temperature range of -40°C to +125°C. Additional Features 2.5V to 10V input voltage range Output voltage adjustable to 34V Over 1A switch current 1.2MHz PWM operation Stable with ceramic capacitors High-efficiency <1% line and load regulation Low input and output ripple <1µA shutdown current UVLO Output overvoltage protection Over temperature shutdown Thin SOT-23-5 package option -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2288 is a 1.2MHz pulse-width modulation (PWM), DC/DC boost switching regulator. High power density is achieved with the MIC2288's internal 34V/1A switch, allowing it to power large loads in a tiny footprint. The MIC2288 implements a constant frequency 1.2MHz PWM current mode control scheme with internal compensation that offers excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM topology also reduces spurious switching noise and ripple to the input power source.The MIC2288 has a junction temperature range of -40°C to +125°C. Additional Features 2.5V to 10V input voltage range Output voltage adjustable to 34V Over 1A switch current 1.2MHz PWM operation Stable with ceramic capacitors High-efficiency <1% line and load regulation Low input and output ripple <1µA shutdown current UVLO Output overvoltage protection Over temperature shutdown Thin SOT-23-5 package option -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2MHz Isw PWM Boost Regulator - MIC2288 - Microchip Technology, Inc.
Chandler, AZ, United States
1.2MHz Isw PWM Boost Regulator
MIC2288
1.2MHz Isw PWM Boost Regulator MIC2288
The MIC2288 is a 1.2MHz pulse-width modulation (PWM), DC/DC boost switching regulator. High power density is achieved with the MIC2288's internal 34V/1A switch, allowing it to power large loads in a tiny footprint. The MIC2288 implements a constant frequency 1.2MHz PWM current mode control scheme with internal compensation that offers excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM topology also reduces spurious switching noise and ripple to the input power source.The MIC2288 has a junction temperature range of -40°C to +125°C. Additional Features 2.5V to 10V input voltage range Output voltage adjustable to 34V Over 1A switch current 1.2MHz PWM operation Stable with ceramic capacitors High-efficiency <1% line and load regulation Low input and output ripple <1µA shutdown current UVLO Output overvoltage protection Over temperature shutdown Thin SOT-23-5 package option -40°C to +125°C junction temperature range

The MIC2288 is a 1.2MHz pulse-width modulation (PWM), DC/DC boost switching regulator. High power density is achieved with the MIC2288's internal 34V/1A switch, allowing it to power large loads in a tiny footprint. The MIC2288 implements a constant frequency 1.2MHz PWM current mode control scheme with internal compensation that offers excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM topology also reduces spurious switching noise and ripple to the input power source.The MIC2288 has a junction temperature range of -40°C to +125°C.

Additional Features

    • 2.5V to 10V input voltage range
    • Output voltage adjustable to 34V
    • Over 1A switch current
    • 1.2MHz PWM operation
    • Stable with ceramic capacitors
    • High-efficiency
    • <1% line and load regulation
    • Low input and output ripple
    • <1µA shutdown current
    • UVLO
    • Output overvoltage protection
    • Over temperature shutdown
    • Thin SOT-23-5 package option
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2288
Product Name 1.2MHz Isw PWM Boost Regulator
Package Type Other; ['TSOT', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3134 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
 - BQ24751ARHDR - Rochester Electronics
Texas Instruments
Specs
Package Type Other; VQFN28
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLE7368E - TLE7368E - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-36
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HC14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 6 volts
View Details