LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) TSOT-23-5
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) TSOT-23-5
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) TSOT-23-5
IC LED DRVR RGLTR PWM TSOT23-5 Product overview: MIC2287CYD5-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2287CYD5-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1076079-MIC2287CYD5-
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 750mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
1.2MHz PWM White LED Driver OVP TSOT23-5
1.2MHz PWM White LED Driver OVP TSOT23-5
1.2MHz PWM White LED Driver OVP TSOT23-5
IC LED DRVR RGLTR PWM TSOT23-5
IC LED DRIVER RGLTR DIM TSOT23-5
WHITE LED DRIVER OVP 5 TSOT - T/R ROHS COMPLIANT: YES
LED DRIVER, BOOST, 1.2MHZ, TSOT23-5; Device Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:10V; Output Voltage Max:34V; Output Current Max:500mA; Switching Frequency:1.2MHz; No. of Outputs:1Outputs RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 576-2656-6-ND | 137-MIC2287CYD5-TR | 1076079-MIC2287CYD5-TR | 9101916 | 9101916P | MIC2287CYD5-TR | MIC2287CYD5-TR | 70Y9968 | 52AH1152 |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - MIC2287CYD5-TR | LED Driver ICs | LED Driver ICs | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | White Led Driver Ovp 5 Tsot T/r Rohs Compliant Microchip | Led Driver, Boost, 1.2Mhz, Tsot23-5; Device Topology Microchip |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 to 10 volts | 2.5 to 10 volts | 2.5 volts | 2.5 to 10 volts | 2.5 to 10 volts | ||||
| Output Current | 750 milliamps | 750 milliamps | 750 milliamps | 750 milliamps | 500 milliamps | ||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant |