Microchip Technology, Inc. PMIC - PMIC - LED Drivers - MIC2287BD5 MIC2287BD5

Description
Manufacturer: Microchip Technology Win Source Part Number: 058563-MIC2287BD5 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-5 Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 750mA (Switch) Alternative Parts (Cross-Reference): LT1932ES6#TRPBF; MIC2287-15YML; MIC2287BD5; MIC2287-24YML-TR; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058563-MIC2287BD5 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-5 Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 750mA (Switch) Alternative Parts (Cross-Reference): LT1932ES6#TRPBF; MIC2287-15YML; MIC2287BD5; MIC2287-24YML-TR; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MIC2287BD5 - 058563-MIC2287BD5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MIC2287BD5
058563-MIC2287BD5
PMIC - PMIC - LED Drivers - MIC2287BD5 058563-MIC2287BD5
Manufacturer: Microchip Technology Win Source Part Number: 058563-MIC2287BD5 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-5 Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 750mA (Switch) Alternative Parts (Cross-Reference): LT1932ES6#TRPBF; MIC2287-15YML; MIC2287BD5; MIC2287-24YML-TR; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 058563-MIC2287BD5
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 750mA (Switch)
Alternative Parts (Cross-Reference): LT1932ES6#TRPBF; MIC2287-15YML; MIC2287BD5; MIC2287-24YML-TR;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-MIC2287BD5
LED Driver IC 137-MIC2287BD5
IC LED DRIVER RGLTR DIM TSOT23-5 Product overview: MIC2287BD5 from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2287BD5 can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM TSOT23-5 Product overview: MIC2287BD5 from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2287BD5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 058563-MIC2287BD5 137-MIC2287BD5
Product Name PMIC - PMIC - LED Drivers - MIC2287BD5 LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1766759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368343-NCR401UX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 38 volts
Package Type SC-74, SOT-457
View Details
6 suppliers
PMIC - LED Drivers - FAN5607HMPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details