Microchip Technology, Inc. White LED Driver MIC2287

Description
The MIC2287 is a 1.2MHz pulse width modulated (PWM), boost-switching regulator that is optimized for constant-current, white LED driver applications. With a maximum output voltage of 34V and a switch current of over 500mA, the MIC2287 easily drives a string of up to eight white LEDs in series, ensuring uniform brightness and eliminating several ballast resistors. The MIC2287 implements a constant frequency, 1.2MHz PWM control scheme. The high frequency PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM scheme as opposed to variable frequency topologies is much lower noise and input ripple injected back to the battery source. To optimize efficiency, the feedback voltage is set to only 95mV. This reduces the power dissipation in the current set resistor and allows the lowest total output voltage, hence minimal current draw from the battery. The MIC2287 is available with three levels of overvoltage protection, 15V, 24V, and 34V. This allows designers to choose the smallest possible external components with the appropriate voltage ratings for their applications. The MIC2287 has a junction temperature range of -40°C to +125°C. Additional Features 2.5V to 10V input voltage Output voltage up to 34V Over 500mA switch current 1.2 MHz PWM operation 95mV feedback voltage Output over voltage protection (OVP) Options for 15V, 24V, and 34V OVP <1% line and load regulation <1µA shutdown current Over-temperature protection UVLO Low profile Thin SOT-23-5 package option -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2287 is a 1.2MHz pulse width modulated (PWM), boost-switching regulator that is optimized for constant-current, white LED driver applications. With a maximum output voltage of 34V and a switch current of over 500mA, the MIC2287 easily drives a string of up to eight white LEDs in series, ensuring uniform brightness and eliminating several ballast resistors. The MIC2287 implements a constant frequency, 1.2MHz PWM control scheme. The high frequency PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM scheme as opposed to variable frequency topologies is much lower noise and input ripple injected back to the battery source. To optimize efficiency, the feedback voltage is set to only 95mV. This reduces the power dissipation in the current set resistor and allows the lowest total output voltage, hence minimal current draw from the battery. The MIC2287 is available with three levels of overvoltage protection, 15V, 24V, and 34V. This allows designers to choose the smallest possible external components with the appropriate voltage ratings for their applications. The MIC2287 has a junction temperature range of -40°C to +125°C. Additional Features 2.5V to 10V input voltage Output voltage up to 34V Over 500mA switch current 1.2 MHz PWM operation 95mV feedback voltage Output over voltage protection (OVP) Options for 15V, 24V, and 34V OVP <1% line and load regulation <1µA shutdown current Over-temperature protection UVLO Low profile Thin SOT-23-5 package option -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
White LED Driver - MIC2287 - Microchip Technology, Inc.
Chandler, AZ, United States
White LED Driver
MIC2287
White LED Driver MIC2287
The MIC2287 is a 1.2MHz pulse width modulated (PWM), boost-switching regulator that is optimized for constant-current, white LED driver applications. With a maximum output voltage of 34V and a switch current of over 500mA, the MIC2287 easily drives a string of up to eight white LEDs in series, ensuring uniform brightness and eliminating several ballast resistors. The MIC2287 implements a constant frequency, 1.2MHz PWM control scheme. The high frequency PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM scheme as opposed to variable frequency topologies is much lower noise and input ripple injected back to the battery source. To optimize efficiency, the feedback voltage is set to only 95mV. This reduces the power dissipation in the current set resistor and allows the lowest total output voltage, hence minimal current draw from the battery. The MIC2287 is available with three levels of overvoltage protection, 15V, 24V, and 34V. This allows designers to choose the smallest possible external components with the appropriate voltage ratings for their applications. The MIC2287 has a junction temperature range of -40°C to +125°C. Additional Features 2.5V to 10V input voltage Output voltage up to 34V Over 500mA switch current 1.2 MHz PWM operation 95mV feedback voltage Output over voltage protection (OVP) Options for 15V, 24V, and 34V OVP <1% line and load regulation <1µA shutdown current Over-temperature protection UVLO Low profile Thin SOT-23-5 package option -40°C to +125°C junction temperature range

The MIC2287 is a 1.2MHz pulse width modulated (PWM), boost-switching regulator that is optimized for constant-current, white LED driver applications. With a maximum output voltage of 34V and a switch current of over 500mA, the MIC2287 easily drives a string of up to eight white LEDs in series, ensuring uniform brightness and eliminating several ballast resistors.

The MIC2287 implements a constant frequency, 1.2MHz PWM control scheme. The high frequency PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM scheme as opposed to variable frequency topologies is much lower noise and input ripple injected back to the battery source.

To optimize efficiency, the feedback voltage is set to only 95mV. This reduces the power dissipation in the current set resistor and allows the lowest total output voltage, hence minimal current draw from the battery.

The MIC2287 is available with three levels of overvoltage protection, 15V, 24V, and 34V. This allows designers to choose the smallest possible external components with the appropriate voltage ratings for their applications.

The MIC2287 has a junction temperature range of -40°C to +125°C.

Additional Features

    • 2.5V to 10V input voltage
    • Output voltage up to 34V
    • Over 500mA switch current
    • 1.2 MHz PWM operation
    • 95mV feedback voltage
    • Output over voltage protection (OVP)
    • Options for 15V, 24V, and 34V OVP
    • <1% line and load regulation
    • <1µA shutdown current
    • Over-temperature protection
    • UVLO
    • Low profile Thin SOT-23-5 package option
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number MIC2287
Product Name White LED Driver
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.5 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quad String Boost Led Driver For Backlighting - A8519KETTR-R - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Driver ICs - 8228732P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 350 milliamps
View Details
LED Drivers - BCR 431U - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details