Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2285YML-TR MIC2285YML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788498-MIC2285YML-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-VFDFN Exposed Pad, 10-MLF Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 8MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 500mA Family Name: MIC2285YML TR Output Voltage: 1V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MLF (3x3) Output Voltage MAX: 5.5V Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3561AIDD#PBF; LTC3561AEDD#TRPBF; LTC3561AIDD#TRPBF; LTC3561AEDD#PBF; Introduction Date: January 01, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788498-MIC2285YML-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-VFDFN Exposed Pad, 10-MLF Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 8MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 500mA Family Name: MIC2285YML TR Output Voltage: 1V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MLF (3x3) Output Voltage MAX: 5.5V Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3561AIDD#PBF; LTC3561AEDD#TRPBF; LTC3561AIDD#TRPBF; LTC3561AEDD#PBF; Introduction Date: January 01, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2285YML-TR - 788498-MIC2285YML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2285YML-TR
788498-MIC2285YML-TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2285YML-TR 788498-MIC2285YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 788498-MIC2285YML-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-VFDFN Exposed Pad, 10-MLF Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 8MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 500mA Family Name: MIC2285YML TR Output Voltage: 1V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MLF (3x3) Output Voltage MAX: 5.5V Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3561AIDD#PBF; LTC3561AEDD#TRPBF; LTC3561AIDD#TRPBF; LTC3561AEDD#PBF; Introduction Date: January 01, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788498-MIC2285YML-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-VFDFN Exposed Pad, 10-MLF
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 8MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: MIC2285YML TR
Output Voltage: 1V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MLF (3x3)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LTC3561AIDD#PBF; LTC3561AEDD#TRPBF; LTC3561AIDD#TRPBF; LTC3561AEDD#PBF;
Introduction Date: January 01, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 576-1498-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
576-1498-1-ND
Voltage Regulators - DC DC Switching Regulators 576-1498-1-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 10-VFDFN Exposed Pad, 10-MLF®

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 10-VFDFN Exposed Pad, 10-MLF®

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 576-1498-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
576-1498-2-ND
Voltage Regulators - DC DC Switching Regulators 576-1498-2-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 10-VFDFN Exposed Pad, 10-MLF®

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 10-VFDFN Exposed Pad, 10-MLF®

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC2285YML-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC2285YML-TR
Voltage Regulators - DC DC Switching Regulators MIC2285YML-TR
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 10-VFDFN Exposed Pad, 10-MLF®

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 10-VFDFN Exposed Pad, 10-MLF®

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MIC2285YML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MIC2285YML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MIC2285YML-TR
IC REG BUCK ADJ 500MA 10MLF

IC REG BUCK ADJ 500MA 10MLF

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
MIC2285YML-TR
Switching Voltage Regulators MIC2285YML-TR
Switching Voltage Regulators 8MHz Synchronous Buck Regulator - Low Q Mode

Switching Voltage Regulators 8MHz Synchronous Buck Regulator - Low Q Mode

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC2285YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC2285YML-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC2285YML-TR
IC REG BUCK ADJ 500MA 10MLF

IC REG BUCK ADJ 500MA 10MLF

Supplier's Site Datasheet
IC REG BUCK ADJ 0.5A SYNC 10MLF - 536-MIC2285YML-TR - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK ADJ 0.5A SYNC 10MLF
536-MIC2285YML-TR
IC REG BUCK ADJ 0.5A SYNC 10MLF 536-MIC2285YML-TR
IC REG BUCK ADJ 0.5A SYNC 10MLF

IC REG BUCK ADJ 0.5A SYNC 10MLF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 788498-MIC2285YML-TR 576-1498-1-ND MIC2285YML-TR MIC2285YML-TR MIC2285YML-TR MIC2285YML-TR 536-MIC2285YML-TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2285YML-TR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators IC REG BUCK ADJ 0.5A SYNC 10MLF
Configuration / Function Buck; Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 10-VFDFN Exposed Pad, 10-MLF Other; 10-VFDFN Exposed Pad, 10-MLF® Other; 10-VFDFN Exposed Pad, 10-MLF® Other; 10-VFDFN Exposed Pad, 10-MLF®
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1 volts 1 to 5.5 volts 1 to 5.5 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8680603VEA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
Infineon Technologies AG
Specs
Package Type Other; Reel - TR
fsw 67 kHz
Duty Cycle 75
View Details
Voltage Regulators - DC DC Switching Regulators - A8698ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers