Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 10-UFDFN, 10-TMLF®
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 10-UFDFN, 10-TMLF®
Manufacturer: Microchip Technology
Win Source Part Number: 1076073-MIC2285AYMT-
Packaging: Cut Reel
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 8MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-TMLF (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 600MA 10TMLF
Switching Voltage Regulators High Efficient Single 500mA Buck Switcher
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 10-UFDFN, 10-TMLF®
IC REG BUCK ADJ 600MA 10TMLF
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-2973-2-ND | 1076073-MIC2285AYMT-TR | MIC2285AYMT-TR | MIC2285AYMT-TR | MIC2285AYMT-TR | MIC2285AYMT-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2285AYMT-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 10-UFDFN, 10-TMLF® | Other; 10-TMLF (2x2) | Other; 10-UFDFN, 10-TMLF® | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1 to 5.5 volts | 1 volts | 1 volts | 1 to 5.5 volts |