Microchip Technology, Inc. 8MHz 600mA Synchronous Buck Regulator w/LowQ® Mode MIC2285A

Description
The MIC2285A is a high efficiency 8MHz PWM synchronous buck (step-down) regulator that features a LowQ® LDO standby mode that draws only 18µA of quiescent current. The MIC2285A allows an ultra-low noise, small size, and high efficiency solution for portable power applications. In PWM mode, the MIC2285A operates with a constant frequency 8MHz PWM control. Under light load conditions, such as in system sleep or standby modes, the PWM switching operation can be disabled to reduce switching losses. In this light load LowQ® mode, the LDO maintains the output voltage and draws only 18µA of quiescent current. The LDO mode of operation saves battery life while not introducing spurious noise and high ripple as experienced with pulse skipping or bursting mode regulators. The MIC2285A operates from 2.7V to 5.5V input and features internal power MOSFETs that can supply up to 600mA output current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features Light load LowQ® LDO mode 8MHz PWM mode Adjustable output voltage option down to 1V Ultra-fast transient response Requires only a 0.47µH inductor Enables sub 0.55mm profile solution Fully integrated MOSFET switches Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2285A is a high efficiency 8MHz PWM synchronous buck (step-down) regulator that features a LowQ® LDO standby mode that draws only 18µA of quiescent current. The MIC2285A allows an ultra-low noise, small size, and high efficiency solution for portable power applications. In PWM mode, the MIC2285A operates with a constant frequency 8MHz PWM control. Under light load conditions, such as in system sleep or standby modes, the PWM switching operation can be disabled to reduce switching losses. In this light load LowQ® mode, the LDO maintains the output voltage and draws only 18µA of quiescent current. The LDO mode of operation saves battery life while not introducing spurious noise and high ripple as experienced with pulse skipping or bursting mode regulators. The MIC2285A operates from 2.7V to 5.5V input and features internal power MOSFETs that can supply up to 600mA output current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features Light load LowQ® LDO mode 8MHz PWM mode Adjustable output voltage option down to 1V Ultra-fast transient response Requires only a 0.47µH inductor Enables sub 0.55mm profile solution Fully integrated MOSFET switches Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8MHz 600mA Synchronous Buck Regulator w/LowQ® Mode - MIC2285A - Microchip Technology, Inc.
Chandler, AZ, United States
8MHz 600mA Synchronous Buck Regulator w/LowQ® Mode
MIC2285A
8MHz 600mA Synchronous Buck Regulator w/LowQ® Mode MIC2285A
The MIC2285A is a high efficiency 8MHz PWM synchronous buck (step-down) regulator that features a LowQ® LDO standby mode that draws only 18µA of quiescent current. The MIC2285A allows an ultra-low noise, small size, and high efficiency solution for portable power applications. In PWM mode, the MIC2285A operates with a constant frequency 8MHz PWM control. Under light load conditions, such as in system sleep or standby modes, the PWM switching operation can be disabled to reduce switching losses. In this light load LowQ® mode, the LDO maintains the output voltage and draws only 18µA of quiescent current. The LDO mode of operation saves battery life while not introducing spurious noise and high ripple as experienced with pulse skipping or bursting mode regulators. The MIC2285A operates from 2.7V to 5.5V input and features internal power MOSFETs that can supply up to 600mA output current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features Light load LowQ® LDO mode 8MHz PWM mode Adjustable output voltage option down to 1V Ultra-fast transient response Requires only a 0.47µH inductor Enables sub 0.55mm profile solution Fully integrated MOSFET switches Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range

The MIC2285A is a high efficiency 8MHz PWM synchronous buck (step-down) regulator that features a LowQ® LDO standby mode that draws only 18µA of quiescent current. The MIC2285A allows an ultra-low noise, small size, and high efficiency solution for portable power applications.

In PWM mode, the MIC2285A operates with a constant frequency 8MHz PWM control. Under light load conditions, such as in system sleep or standby modes, the PWM switching operation can be disabled to reduce switching losses. In this light load LowQ® mode, the LDO maintains the output voltage and draws only 18µA of quiescent current. The LDO mode of operation saves battery life while not introducing spurious noise and high ripple as experienced with pulse skipping or bursting mode regulators.

The MIC2285A operates from 2.7V to 5.5V input and features internal power MOSFETs that can supply up to 600mA output current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions.

Additional Features

    • Light load LowQ® LDO mode
    • 8MHz PWM mode
    • Adjustable output voltage option down to 1V
    • Ultra-fast transient response
    • Requires only a 0.47µH inductor
    • Enables sub 0.55mm profile solution
    • Fully integrated MOSFET switches
    • Micropower shutdown
    • Thermal shutdown and current limit protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2285A
Product Name 8MHz 600mA Synchronous Buck Regulator w/LowQ® Mode
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2060195P - RS Components, Ltd.
Specs
Package Type Other; SOT
View Details
Battery Chargers - BQ24780SRUYT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details