Microchip Technology, Inc. 8MHz 500mA Synchronous Buck Regulator w/LowQ® Mode MIC2285

Description
The MIC2285 is a high efficiency 8MHz pulse width modulated (PWM) synchronous buck (stepdown) regulator that features a LowQ® LDO standby mode that draws only 18µA of quiescent current. The MIC2285 allows an ultra-low noise, small size, and high efficiency solution for portable power applications. In PWM mode, the MIC2285 operates with a constant frequency 8MHz PWM control. Under light load conditions, such as in system sleep or standby modes, the PWM switching operation can be disabled to reduce switching losses. In this light load LowQ® mode, the LDO maintains the output voltage and draws only 18µA of quiescent current. The LDO mode of operation saves battery life while not introducing spurious noise and high ripple as experienced with pulse skipping or bursting mode regulators. The MIC2285 operates from a 2.7V to 5.5V input voltage and features internal power MOSFETs that can supply up to 500mA output current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7 to 5.5V supply/input voltage Light load LowQ® LDO mode 8MHz PWM mode Adjustable output voltage option down to 1V Ultra-fast transient response Uses a tiny 0.47µH inductor Enables sub 1mm profile solution Fully integrated MOSFET switches Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2285 is a high efficiency 8MHz pulse width modulated (PWM) synchronous buck (stepdown) regulator that features a LowQ® LDO standby mode that draws only 18µA of quiescent current. The MIC2285 allows an ultra-low noise, small size, and high efficiency solution for portable power applications. In PWM mode, the MIC2285 operates with a constant frequency 8MHz PWM control. Under light load conditions, such as in system sleep or standby modes, the PWM switching operation can be disabled to reduce switching losses. In this light load LowQ® mode, the LDO maintains the output voltage and draws only 18µA of quiescent current. The LDO mode of operation saves battery life while not introducing spurious noise and high ripple as experienced with pulse skipping or bursting mode regulators. The MIC2285 operates from a 2.7V to 5.5V input voltage and features internal power MOSFETs that can supply up to 500mA output current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7 to 5.5V supply/input voltage Light load LowQ® LDO mode 8MHz PWM mode Adjustable output voltage option down to 1V Ultra-fast transient response Uses a tiny 0.47µH inductor Enables sub 1mm profile solution Fully integrated MOSFET switches Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8MHz 500mA Synchronous Buck Regulator w/LowQ® Mode - MIC2285 - Microchip Technology, Inc.
Chandler, AZ, United States
8MHz 500mA Synchronous Buck Regulator w/LowQ® Mode
MIC2285
8MHz 500mA Synchronous Buck Regulator w/LowQ® Mode MIC2285
The MIC2285 is a high efficiency 8MHz pulse width modulated (PWM) synchronous buck (stepdown) regulator that features a LowQ® LDO standby mode that draws only 18µA of quiescent current. The MIC2285 allows an ultra-low noise, small size, and high efficiency solution for portable power applications. In PWM mode, the MIC2285 operates with a constant frequency 8MHz PWM control. Under light load conditions, such as in system sleep or standby modes, the PWM switching operation can be disabled to reduce switching losses. In this light load LowQ® mode, the LDO maintains the output voltage and draws only 18µA of quiescent current. The LDO mode of operation saves battery life while not introducing spurious noise and high ripple as experienced with pulse skipping or bursting mode regulators. The MIC2285 operates from a 2.7V to 5.5V input voltage and features internal power MOSFETs that can supply up to 500mA output current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7 to 5.5V supply/input voltage Light load LowQ® LDO mode 8MHz PWM mode Adjustable output voltage option down to 1V Ultra-fast transient response Uses a tiny 0.47µH inductor Enables sub 1mm profile solution Fully integrated MOSFET switches Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range

The MIC2285 is a high efficiency 8MHz pulse width modulated (PWM) synchronous buck (stepdown) regulator that features a LowQ® LDO standby mode that draws only 18µA of quiescent current. The MIC2285 allows an ultra-low noise, small size, and high efficiency solution for portable power applications.

In PWM mode, the MIC2285 operates with a constant frequency 8MHz PWM control. Under light load conditions, such as in system sleep or standby modes, the PWM switching operation can be disabled to reduce switching losses. In this light load LowQ® mode, the LDO maintains the output voltage and draws only 18µA of quiescent current. The LDO mode of operation saves battery life while not introducing spurious noise and high ripple as experienced with pulse skipping or bursting mode regulators.

The MIC2285 operates from a 2.7V to 5.5V input voltage and features internal power MOSFETs that can supply up to 500mA output current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions.

Additional Features

    • 2.7 to 5.5V supply/input voltage
    • Light load LowQ® LDO mode
    • 8MHz PWM mode
    • Adjustable output voltage option down to 1V
    • Ultra-fast transient response
    • Uses a tiny 0.47µH inductor
    • Enables sub 1mm profile solution
    • Fully integrated MOSFET switches
    • Micropower shutdown
    • Thermal shutdown and current limit protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2285
Product Name 8MHz 500mA Synchronous Buck Regulator w/LowQ® Mode
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1904489 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ24350DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details