Microchip Technology, Inc. 1MHz 7A Synchronous Buck Regulator MIC22700

Description
The MIC22700 is a high efficiency, 7A Integrated switch synchronous buck (step-down) regulator. The MIC22700 is optimized for highest efficiency. The device achieves more than 95% efficiency while still switching at 1MHz over a broad range. The device works with a small 1µH inductor and down to 47µF output capacitor. The ultra-high speed control loop keeps the output voltage within regulation even under extreme transient load swings commonly found in FPGAs and low voltage ASICs. The output voltage can be adjusted down to 0.7V to address all low voltage power needs. A full range of sequencing and tracking options is available with the MIC22700. The Enable/Delay pin combined with the Power Good/POR pin allows multiple outputs to be sequenced in any way during turn-on and turn-off. The RC (Ramp Control™) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start up. Additional Features Input voltage range: 2.6V to 5.5V Output voltage adjustable down to 0.7V Output current up to 7A Full sequencing and tracking capability Power on Reset/Power Good Efficiency >95% across a broad load range Easy RC compensation 100% maximum duty cycle Fully integrated MOSFET switches Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC22700 is a high efficiency, 7A Integrated switch synchronous buck (step-down) regulator. The MIC22700 is optimized for highest efficiency. The device achieves more than 95% efficiency while still switching at 1MHz over a broad range. The device works with a small 1µH inductor and down to 47µF output capacitor. The ultra-high speed control loop keeps the output voltage within regulation even under extreme transient load swings commonly found in FPGAs and low voltage ASICs. The output voltage can be adjusted down to 0.7V to address all low voltage power needs. A full range of sequencing and tracking options is available with the MIC22700. The Enable/Delay pin combined with the Power Good/POR pin allows multiple outputs to be sequenced in any way during turn-on and turn-off. The RC (Ramp Control™) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start up. Additional Features Input voltage range: 2.6V to 5.5V Output voltage adjustable down to 0.7V Output current up to 7A Full sequencing and tracking capability Power on Reset/Power Good Efficiency >95% across a broad load range Easy RC compensation 100% maximum duty cycle Fully integrated MOSFET switches Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MHz 7A Synchronous Buck Regulator - MIC22700 - Microchip Technology, Inc.
Chandler, AZ, United States
1MHz 7A Synchronous Buck Regulator
MIC22700
1MHz 7A Synchronous Buck Regulator MIC22700
The MIC22700 is a high efficiency, 7A Integrated switch synchronous buck (step-down) regulator. The MIC22700 is optimized for highest efficiency. The device achieves more than 95% efficiency while still switching at 1MHz over a broad range. The device works with a small 1µH inductor and down to 47µF output capacitor. The ultra-high speed control loop keeps the output voltage within regulation even under extreme transient load swings commonly found in FPGAs and low voltage ASICs. The output voltage can be adjusted down to 0.7V to address all low voltage power needs. A full range of sequencing and tracking options is available with the MIC22700. The Enable/Delay pin combined with the Power Good/POR pin allows multiple outputs to be sequenced in any way during turn-on and turn-off. The RC (Ramp Control™) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start up. Additional Features Input voltage range: 2.6V to 5.5V Output voltage adjustable down to 0.7V Output current up to 7A Full sequencing and tracking capability Power on Reset/Power Good Efficiency >95% across a broad load range Easy RC compensation 100% maximum duty cycle Fully integrated MOSFET switches Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range

The MIC22700 is a high efficiency, 7A Integrated switch synchronous buck (step-down) regulator. The MIC22700 is optimized for highest efficiency. The device achieves more than 95% efficiency while still switching at 1MHz over a broad range. The device works with a small 1µH inductor and down to 47µF output capacitor. The ultra-high speed control loop keeps the output voltage within regulation even under extreme transient load swings commonly found in FPGAs and low voltage ASICs. The output voltage can be adjusted down to 0.7V to address all low voltage power needs. A full range of sequencing and tracking options is available with the MIC22700. The Enable/Delay pin combined with the Power Good/POR pin allows multiple outputs to be sequenced in any way during turn-on and turn-off. The RC (Ramp Control™) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start up.

Additional Features

    • Input voltage range: 2.6V to 5.5V
    • Output voltage adjustable down to 0.7V
    • Output current up to 7A
    • Full sequencing and tracking capability
    • Power on Reset/Power Good
    • Efficiency >95% across a broad load range
    • Easy RC compensation
    • 100% maximum duty cycle
    • Fully integrated MOSFET switches
    • Micropower shutdown
    • Thermal shutdown and current limit protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC22700
Product Name 1MHz 7A Synchronous Buck Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1922580 - RS Components, Ltd.
Specs
Regulator Category Switching; Step up
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details