Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 12-VFDFN Exposed Pad, 12-MLF®
MICREL SEMICONDUCTOR MIC2267YML TR DC-DC Switching Sync-Buck (Step Down)Regulator, Adj, 3V-5.5Vin, 1V-5.5V/500mA out, 1.5 MHz, MLF-12
Switching Voltage Regulators USB Power Maximizer
IC REG BUCK ADJ 500MA 12MLF
IC REG BUCK ADJ 500MA 12MLF
IC REG BUCK ADJ 500MA 12MLF
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 12-VFDFN Exposed Pad, 12-MLF®
| DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-4331-2-ND | 536-MIC2267YML-TR | MIC2267YML-TR | MIC2267YML-TR | MIC2267YML-TR | MIC2267YML-TR | MIC2267YML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | MICREL SEMICONDUCTOR MIC2267YML TR DC-DC Switching Sync-Buck (Step Down)Regulator, Adj, 3V-5.5Vin, 1V-5.5V/500mA out, 1.5 MHz, MLF-12 | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF® | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 1 to 5.5 volts | 1 volts | 1 volts | 1 volts | 1 to 5.5 volts |