Microchip Technology, Inc. 1MHz 6A Synchronous Buck Regulator MIC22602

Description
The MIC22602 is a high efficiency 6A Integrated switch synchronous buck (step-down) regulator. The MIC22602 is optimized for highest efficiency, achieving more than 95% efficiency while still switching at 1MHz over a broad range. The device works with a small 1µH inductor and 100µF output capacitor. The ultra-high speed control loop keeps the output voltage within regulation even under extreme transient load swings commonly found in FPGAs and low voltage ASICs. The output voltage can be adjusted down to 0.7V to address all low voltage power needs. The MIC22602 offers a full range of sequencing and tracking options. The EN/DLY pin combined with the Power Good/POR pin allows multiple outputs to be sequenced in any way during turn-on and turn-off. The RC (Ramp Control™) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start up. Additional Features Input voltage range: 2.6V to 5.5V Output voltage adjustable down to 0.7V Output load current up to 6A Full sequencing and tracking capability Power on Reset/Power Good output Efficiency >95% across a broad load range Ultra fast transient response-Easy RC compensation 100% maximum duty cycle Fully integrated MOSFET switches Hiccup mode current limiting Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC22602 is a high efficiency 6A Integrated switch synchronous buck (step-down) regulator. The MIC22602 is optimized for highest efficiency, achieving more than 95% efficiency while still switching at 1MHz over a broad range. The device works with a small 1µH inductor and 100µF output capacitor. The ultra-high speed control loop keeps the output voltage within regulation even under extreme transient load swings commonly found in FPGAs and low voltage ASICs. The output voltage can be adjusted down to 0.7V to address all low voltage power needs. The MIC22602 offers a full range of sequencing and tracking options. The EN/DLY pin combined with the Power Good/POR pin allows multiple outputs to be sequenced in any way during turn-on and turn-off. The RC (Ramp Control™) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start up. Additional Features Input voltage range: 2.6V to 5.5V Output voltage adjustable down to 0.7V Output load current up to 6A Full sequencing and tracking capability Power on Reset/Power Good output Efficiency >95% across a broad load range Ultra fast transient response-Easy RC compensation 100% maximum duty cycle Fully integrated MOSFET switches Hiccup mode current limiting Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MHz 6A Synchronous Buck Regulator - MIC22602 - Microchip Technology, Inc.
Chandler, AZ, United States
1MHz 6A Synchronous Buck Regulator
MIC22602
1MHz 6A Synchronous Buck Regulator MIC22602
The MIC22602 is a high efficiency 6A Integrated switch synchronous buck (step-down) regulator. The MIC22602 is optimized for highest efficiency, achieving more than 95% efficiency while still switching at 1MHz over a broad range. The device works with a small 1µH inductor and 100µF output capacitor. The ultra-high speed control loop keeps the output voltage within regulation even under extreme transient load swings commonly found in FPGAs and low voltage ASICs. The output voltage can be adjusted down to 0.7V to address all low voltage power needs. The MIC22602 offers a full range of sequencing and tracking options. The EN/DLY pin combined with the Power Good/POR pin allows multiple outputs to be sequenced in any way during turn-on and turn-off. The RC (Ramp Control™) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start up. Additional Features Input voltage range: 2.6V to 5.5V Output voltage adjustable down to 0.7V Output load current up to 6A Full sequencing and tracking capability Power on Reset/Power Good output Efficiency >95% across a broad load range Ultra fast transient response-Easy RC compensation 100% maximum duty cycle Fully integrated MOSFET switches Hiccup mode current limiting Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range

The MIC22602 is a high efficiency 6A Integrated switch synchronous buck (step-down) regulator. The MIC22602 is optimized for highest efficiency, achieving more than 95% efficiency while still switching at 1MHz over a broad range. The device works with a small 1µH inductor and 100µF output capacitor. The ultra-high speed control loop keeps the output voltage within regulation even under extreme transient load swings commonly found in FPGAs and low voltage ASICs. The output voltage can be adjusted down to 0.7V to address all low voltage power needs. The MIC22602 offers a full range of sequencing and tracking options. The EN/DLY pin combined with the Power Good/POR pin allows multiple outputs to be sequenced in any way during turn-on and turn-off. The RC (Ramp Control™) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start up.

Additional Features

    • Input voltage range: 2.6V to 5.5V
    • Output voltage adjustable down to 0.7V
    • Output load current up to 6A
    • Full sequencing and tracking capability
    • Power on Reset/Power Good output
    • Efficiency >95% across a broad load range
    • Ultra fast transient response-Easy RC compensation
    • 100% maximum duty cycle
    • Fully integrated MOSFET switches
    • Hiccup mode current limiting
    • Micropower shutdown
    • Thermal shutdown and current limit protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC22602
Product Name 1MHz 6A Synchronous Buck Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2060195P - RS Components, Ltd.
Specs
Package Type Other; SOT
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1173AN - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 1.5 amps
View Details
Power Management IC - 779-SI3402-B-GMR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers