Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 6A 24-VFQFN Exposed Pad, 24-MLF®
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 6A 24-VFQFN Exposed Pad, 24-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 1076069-MIC22601YML-
Packaging: Cut Reel
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-MLF (4x4)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.7V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.6V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 6A 24-VFQFN Exposed Pad, 24-MLF®
IC REG BUCK ADJ 6A 24MLF
IC REG BUCK ADJUSTABLE 6A 24MLF
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3469-2-ND | 1076069-MIC22601YML-TR | MIC22601YML-TR | MIC22601YML-TR | MIC22601YML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC22601YML-TR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 24-VFQFN Exposed Pad, 24-MLF® | Other; 24-MLF (4x4) | Other; 24-VFQFN Exposed Pad, 24-MLF® | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.7000 to 5.5 volts | 0.7000 volts | 0.7000 to 5.5 volts | 0.7000 volts |