Microchip Technology, Inc. 4MHz 6A Synchronous Buck Regulator MIC22601

Description
The MIC22601 is a high efficiency 6A Integrated switch synchronous buck (step-down) regulator. The MIC22601 is optimized for highest efficiency (greater than 90%), while still switching at 4MHz over a broad load range with only 0.22 µH inductor and down to 22µF output capacitor. The ultra-high speed control loop keeps the output voltage within regulation even under extreme transient load swings commonly found in FPGAs and low voltage ASICs. The output voltage can be adjusted down to 0.7V to address all low voltage power needs. A full range of sequencing and tracking options is available with the MIC22601. The enable/delay pin, combined with the power good PG/POR pin, allows multiple outputs to be sequenced in any way during turn on and turn off. The RC (Ramp Control™) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start up. Additional Features Input voltage range: 2.6V to 5.5V 4MHz PWM frequency Adjustable output voltage option down to 0.7V Output current to 6A Small Passive components: 0.22µH and 22µF Full sequence and tracking ability Power On Reset/Power Good Ultra fast transient response Easy RC compensation 100% maximum duty cycle Fully integrated MOSFET switches Micro power shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC22601 is a high efficiency 6A Integrated switch synchronous buck (step-down) regulator. The MIC22601 is optimized for highest efficiency (greater than 90%), while still switching at 4MHz over a broad load range with only 0.22 µH inductor and down to 22µF output capacitor. The ultra-high speed control loop keeps the output voltage within regulation even under extreme transient load swings commonly found in FPGAs and low voltage ASICs. The output voltage can be adjusted down to 0.7V to address all low voltage power needs. A full range of sequencing and tracking options is available with the MIC22601. The enable/delay pin, combined with the power good PG/POR pin, allows multiple outputs to be sequenced in any way during turn on and turn off. The RC (Ramp Control™) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start up. Additional Features Input voltage range: 2.6V to 5.5V 4MHz PWM frequency Adjustable output voltage option down to 0.7V Output current to 6A Small Passive components: 0.22µH and 22µF Full sequence and tracking ability Power On Reset/Power Good Ultra fast transient response Easy RC compensation 100% maximum duty cycle Fully integrated MOSFET switches Micro power shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MHz 6A Synchronous Buck Regulator - MIC22601 - Microchip Technology, Inc.
Chandler, AZ, United States
4MHz 6A Synchronous Buck Regulator
MIC22601
4MHz 6A Synchronous Buck Regulator MIC22601
The MIC22601 is a high efficiency 6A Integrated switch synchronous buck (step-down) regulator. The MIC22601 is optimized for highest efficiency (greater than 90%), while still switching at 4MHz over a broad load range with only 0.22 µH inductor and down to 22µF output capacitor. The ultra-high speed control loop keeps the output voltage within regulation even under extreme transient load swings commonly found in FPGAs and low voltage ASICs. The output voltage can be adjusted down to 0.7V to address all low voltage power needs. A full range of sequencing and tracking options is available with the MIC22601. The enable/delay pin, combined with the power good PG/POR pin, allows multiple outputs to be sequenced in any way during turn on and turn off. The RC (Ramp Control™) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start up. Additional Features Input voltage range: 2.6V to 5.5V 4MHz PWM frequency Adjustable output voltage option down to 0.7V Output current to 6A Small Passive components: 0.22µH and 22µF Full sequence and tracking ability Power On Reset/Power Good Ultra fast transient response Easy RC compensation 100% maximum duty cycle Fully integrated MOSFET switches Micro power shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range

The MIC22601 is a high efficiency 6A Integrated switch synchronous buck (step-down) regulator. The MIC22601 is optimized for highest efficiency (greater than 90%), while still switching at 4MHz over a broad load range with only 0.22 µH inductor and down to 22µF output capacitor. The ultra-high speed control loop keeps the output voltage within regulation even under extreme transient load swings commonly found in FPGAs and low voltage ASICs. The output voltage can be adjusted down to 0.7V to address all low voltage power needs. A full range of sequencing and tracking options is available with the MIC22601. The enable/delay pin, combined with the power good PG/POR pin, allows multiple outputs to be sequenced in any way during turn on and turn off. The RC (Ramp Control™) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start up.

Additional Features

    • Input voltage range: 2.6V to 5.5V
    • 4MHz PWM frequency
    • Adjustable output voltage option down to 0.7V
    • Output current to 6A
    • Small Passive components: 0.22µH and 22µF
    • Full sequence and tracking ability
    • Power On Reset/Power Good
    • Ultra fast transient response
      • Easy RC compensation
    • 100% maximum duty cycle
    • Fully integrated MOSFET switches
    • Micro power shutdown
    • Thermal shutdown and current limit protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC22601
Product Name 4MHz 6A Synchronous Buck Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1826790 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-25
View Details
Specs
Regulator Category Switching
View Details