"Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 6A 24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 6A 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 6A 24TSSOP
IC REG BUCK ADJ 6A 24TSSOP
Switching Voltage Regulators 1MHz 6A Integrated Switch Synchronous Buck Regulator
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3644-5-ND | MIC22600YTSE | MIC22600YTSE | MIC22600YTSE | MIC22600YTSE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.7000 to 5.5 volts | 0.7000 to 5.5 volts | 0.7000 volts |