Microchip Technology, Inc. 3.5A 1MHz High Efficiency Boost Regulator w/OVP & Softstart MIC2253

Description
The MIC2253 is a high power density 1MHz PWM DC/DC boost regulator. The 3.5A minimum switch current limit combined with a 1MHz switching frequency allows the MIC2253 to use smaller inductors and deliver high power in a tiny solution size. The 2.5V to 10V input voltage range of MIC2253 allows direct operation from 1- and 2-cell Li-Ion as well as 3- to 4-cell NiCad, NiMH, Alkaline, or lithium batteries. Maximum battery life is assured with a low 0.1µA shutdown current. To prevent a high inrush current, a minimum 1ms soft-start period is set by default and the MIC2253 has the ability to extend the soft-start period with an external capacitor. Additional Features 3.5A minimum switch current 1.245V ±3% feedback voltage 2.5V to 10V input voltage Output over-voltage protection (OVP) Externally programmable soft-start Output voltage up to 30V (max) Fixed 1MHz operation <1% line regulation 0.1µA shutdown current Over temperature protection Under-voltage lockout (UVLO) -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2253 is a high power density 1MHz PWM DC/DC boost regulator. The 3.5A minimum switch current limit combined with a 1MHz switching frequency allows the MIC2253 to use smaller inductors and deliver high power in a tiny solution size. The 2.5V to 10V input voltage range of MIC2253 allows direct operation from 1- and 2-cell Li-Ion as well as 3- to 4-cell NiCad, NiMH, Alkaline, or lithium batteries. Maximum battery life is assured with a low 0.1µA shutdown current. To prevent a high inrush current, a minimum 1ms soft-start period is set by default and the MIC2253 has the ability to extend the soft-start period with an external capacitor. Additional Features 3.5A minimum switch current 1.245V ±3% feedback voltage 2.5V to 10V input voltage Output over-voltage protection (OVP) Externally programmable soft-start Output voltage up to 30V (max) Fixed 1MHz operation <1% line regulation 0.1µA shutdown current Over temperature protection Under-voltage lockout (UVLO) -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5A 1MHz High Efficiency Boost Regulator w/OVP & Softstart - MIC2253 - Microchip Technology, Inc.
Chandler, AZ, United States
3.5A 1MHz High Efficiency Boost Regulator w/OVP & Softstart
MIC2253
3.5A 1MHz High Efficiency Boost Regulator w/OVP & Softstart MIC2253
The MIC2253 is a high power density 1MHz PWM DC/DC boost regulator. The 3.5A minimum switch current limit combined with a 1MHz switching frequency allows the MIC2253 to use smaller inductors and deliver high power in a tiny solution size. The 2.5V to 10V input voltage range of MIC2253 allows direct operation from 1- and 2-cell Li-Ion as well as 3- to 4-cell NiCad, NiMH, Alkaline, or lithium batteries. Maximum battery life is assured with a low 0.1µA shutdown current. To prevent a high inrush current, a minimum 1ms soft-start period is set by default and the MIC2253 has the ability to extend the soft-start period with an external capacitor. Additional Features 3.5A minimum switch current 1.245V ±3% feedback voltage 2.5V to 10V input voltage Output over-voltage protection (OVP) Externally programmable soft-start Output voltage up to 30V (max) Fixed 1MHz operation <1% line regulation 0.1µA shutdown current Over temperature protection Under-voltage lockout (UVLO) -40°C to +125°C junction temperature range

The MIC2253 is a high power density 1MHz PWM DC/DC boost regulator. The 3.5A minimum switch current limit combined with a 1MHz switching frequency allows the MIC2253 to use smaller inductors and deliver high power in a tiny solution size. The 2.5V to 10V input voltage range of MIC2253 allows direct operation from 1- and 2-cell Li-Ion as well as 3- to 4-cell NiCad, NiMH, Alkaline, or lithium batteries. Maximum battery life is assured with a low 0.1µA shutdown current. To prevent a high inrush current, a minimum 1ms soft-start period is set by default and the MIC2253 has the ability to extend the soft-start period with an external capacitor.

Additional Features

    • 3.5A minimum switch current
    • 1.245V ±3% feedback voltage
    • 2.5V to 10V input voltage
    • Output over-voltage protection (OVP)
    • Externally programmable soft-start
    • Output voltage up to 30V (max)
    • Fixed 1MHz operation
    • <1% line regulation
    • 0.1µA shutdown current
    • Over temperature protection
    • Under-voltage lockout (UVLO)
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2253
Product Name 3.5A 1MHz High Efficiency Boost Regulator w/OVP & Softstart
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2139094 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; SOT-223
IOUT 1.5 amps
View Details
Battery Chargers - BQ2002SNTRG4 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details