Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2253-06YML MIC2253-06YML

Description
Manufacturer: Microchip Technology Win Source Part Number: 229203-MIC2253-06YML Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MLF (3x3) Purpose: Step-Up Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.245V Maximum Output Voltage: 30V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 229203-MIC2253-06YML Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MLF (3x3) Purpose: Step-Up Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.245V Maximum Output Voltage: 30V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2253-06YML - 229203-MIC2253-06YML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2253-06YML
229203-MIC2253-06YML
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2253-06YML 229203-MIC2253-06YML
Manufacturer: Microchip Technology Win Source Part Number: 229203-MIC2253-06YML Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MLF (3x3) Purpose: Step-Up Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.245V Maximum Output Voltage: 30V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 229203-MIC2253-06YML
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-MLF (3x3)
Purpose: Step-Up
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.245V
Maximum Output Voltage: 30V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 229203-MIC2253-06YML
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2253-06YML
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-MLF (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227216P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 91 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 8551501VA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details