DC-DC CONV, BOOST, 1MHZ, MLF-12; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:10V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:12Pins; Output Current:3.5A; Output Voltage Min:3V; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 64AH4107 |
| Product Name | Dc-Dc Conv, Boost, 1Mhz, Mlf-12; Topology Microchip |
| Input Voltage | 2.5 to 10 volts |