Manufacturer: Microchip Technology
Win Source Part Number: 229204-MIC2253-06YML
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-MLF (3x3)
Purpose: Step-Up
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.245V
Maximum Output Voltage: 30V
Minimum Input Voltage: 2.5V
Boost Switching Regulator IC Positive Adjustable 1.245V 1 Output 3.5A (Switch) 12-VFDFN Exposed Pad, 12-MLF®
Boost Switching Regulator IC Positive Adjustable 1.245V 1 Output 3.5A (Switch) 12-VFDFN Exposed Pad, 12-MLF®
Boost Switching Regulator IC Positive Adjustable 1.245V 1 Output 3.5A (Switch) 12-VFDFN Exposed Pad, 12-MLF®
IC REG BOOST ADJ 3.5A 12MLF
Boost Switching Regulator IC Positive Adjustable 1.245V 1 Output 3.5A (Switch) 12-VFDFN Exposed Pad, 12-MLF®
Switching Voltage Regulators 3.5A 1MHz High Efficiency Boost Regulator with OVP & Softstart
IC REG BOOST ADJ 3.5A 12MLF
IC REG BOOST ADJ 3.5A 12MLF
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 229204-MIC2253-06YML TR | 576-3643-1-ND | MIC2253-06YML-TR | MIC2253-06YML-TR | MIC2253-06YML-TR | MIC2253-06YML-TR | MIC2253-06YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2253-06YML-TR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 12-MLF (3x3) | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF® | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |