Microchip Technology, Inc. Dc/dc Conv, Boost, 125Deg C; Topology Microchip MIC2251YML-TR

Description
DC/DC CONV, BOOST, 125DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:8Pins; Output Current:1.6A; Output Voltage Min:3V; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BOOST, 125DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:8Pins; Output Current:1.6A; Output Voltage Min:3V; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost, 125Deg C; Topology Microchip - 81AC5206 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 125Deg C; Topology Microchip
81AC5206
Dc/dc Conv, Boost, 125Deg C; Topology Microchip 81AC5206
DC/DC CONV, BOOST, 125DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:8Pins; Output Current:1.6A; Output Voltage Min:3V; Output RoHS Compliant: Yes

DC/DC CONV, BOOST, 125DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:8Pins; Output Current:1.6A; Output Voltage Min:3V; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81AC5206
Product Name Dc/dc Conv, Boost, 125Deg C; Topology Microchip
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details