Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 900mA (Switch) 8-VFDFN Exposed Pad, 8-MLF®
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 900mA (Switch) 8-VFDFN Exposed Pad, 8-MLF®
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 900mA (Switch) 8-VFDFN Exposed Pad, 8-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 111909-MIC2251YML-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: Up to 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 900mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLF (2x2)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 37V
Minimum Input Voltage: 2.5V
IC REG BOOST ADJ 900MA 8MLF
Switching Voltage Regulators High-Efficiency Low EMI Boost Regulator
IC REG BOOST ADJ 900MA 8MLF
IC REG BOOST ADJ 900MA 8MLF
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 900mA (Switch) 8-VFDFN Exposed Pad, 8-MLF®
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3994-6-ND | 111909-MIC2251YML-TR | MIC2251YML-TR | MIC2251YML-TR | MIC2251YML-TR | MIC2251YML-TR | MIC2251YML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2251YML-TR | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; 8-MLF (2x2) | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; 8-VFDFN Exposed Pad, 8-MLF® | |||
| Output Voltage | 1.24 to 37 volts | 1.24 volts | 1.24 volts | 1.24 volts | 1.24 to 37 volts | ||
| IOUT | 0.9000 amps | 0.9000 amps | 0.9000 amps | 0.9000 amps | 0.9000 amps |