Microchip Technology, Inc. 1.6A Isw Low EMI Boost Regulator w/Dithering MIC2251

Description
The MIC2251 is a general purpose DC/DC boost switching regulator that features low noise, EMI reduction circuitry, and high efficiency across a wide output current range. The MIC2251 is optimized for noise-sensitive hand held battery powered applications. A proprietary control method allows low ripple across the output voltage and current ranges. The MIC2251 incorporates a pseudo-random dithering function to reduce EMI levels up to 10dB enabled by the DITH pin. The MIC2251 is designed for use with inductor values from 4.7µH to 22µH, and is stable with ceramic capacitors from 1µF to 22µF. The MIC2251 attains a high peak efficiency up to 90% at 100mA and excellent light load efficiency of 80% at 1mA. High power density is achieved with the MIC2251's internal 40V/2A rated switch, allowing it to power large loads in a tiny footprint. The MIC2251-1 is available in a 5-pin Thin SOT-23 package with dithering disabled. While the MIC2251-2 is available in a 5-pin Thin SOT-23 package with dithering enabled. Additional Features Over 80% efficient for a 300:1 load range 2.5V to 5.5V input voltage range Output voltage adjustable to 37V 52µA (typ) quiescent current Constant peak current control reduces output ripple EMI reduction circuitry Stable with small ceramic capacitors <1µA shutdown current UVLO and thermal shutdown 5-pin Thin SOT-23 package (MIC2251-1 and -2) -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2251 is a general purpose DC/DC boost switching regulator that features low noise, EMI reduction circuitry, and high efficiency across a wide output current range. The MIC2251 is optimized for noise-sensitive hand held battery powered applications. A proprietary control method allows low ripple across the output voltage and current ranges. The MIC2251 incorporates a pseudo-random dithering function to reduce EMI levels up to 10dB enabled by the DITH pin. The MIC2251 is designed for use with inductor values from 4.7µH to 22µH, and is stable with ceramic capacitors from 1µF to 22µF. The MIC2251 attains a high peak efficiency up to 90% at 100mA and excellent light load efficiency of 80% at 1mA. High power density is achieved with the MIC2251's internal 40V/2A rated switch, allowing it to power large loads in a tiny footprint. The MIC2251-1 is available in a 5-pin Thin SOT-23 package with dithering disabled. While the MIC2251-2 is available in a 5-pin Thin SOT-23 package with dithering enabled. Additional Features Over 80% efficient for a 300:1 load range 2.5V to 5.5V input voltage range Output voltage adjustable to 37V 52µA (typ) quiescent current Constant peak current control reduces output ripple EMI reduction circuitry Stable with small ceramic capacitors <1µA shutdown current UVLO and thermal shutdown 5-pin Thin SOT-23 package (MIC2251-1 and -2) -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6A Isw Low EMI Boost Regulator w/Dithering - MIC2251 - Microchip Technology, Inc.
Chandler, AZ, United States
1.6A Isw Low EMI Boost Regulator w/Dithering
MIC2251
1.6A Isw Low EMI Boost Regulator w/Dithering MIC2251
The MIC2251 is a general purpose DC/DC boost switching regulator that features low noise, EMI reduction circuitry, and high efficiency across a wide output current range. The MIC2251 is optimized for noise-sensitive hand held battery powered applications. A proprietary control method allows low ripple across the output voltage and current ranges. The MIC2251 incorporates a pseudo-random dithering function to reduce EMI levels up to 10dB enabled by the DITH pin. The MIC2251 is designed for use with inductor values from 4.7µH to 22µH, and is stable with ceramic capacitors from 1µF to 22µF. The MIC2251 attains a high peak efficiency up to 90% at 100mA and excellent light load efficiency of 80% at 1mA. High power density is achieved with the MIC2251's internal 40V/2A rated switch, allowing it to power large loads in a tiny footprint. The MIC2251-1 is available in a 5-pin Thin SOT-23 package with dithering disabled. While the MIC2251-2 is available in a 5-pin Thin SOT-23 package with dithering enabled. Additional Features Over 80% efficient for a 300:1 load range 2.5V to 5.5V input voltage range Output voltage adjustable to 37V 52µA (typ) quiescent current Constant peak current control reduces output ripple EMI reduction circuitry Stable with small ceramic capacitors <1µA shutdown current UVLO and thermal shutdown 5-pin Thin SOT-23 package (MIC2251-1 and -2) -40°C to +125°C junction temperature range

The MIC2251 is a general purpose DC/DC boost switching regulator that features low noise, EMI reduction circuitry, and high efficiency across a wide output current range. The MIC2251 is optimized for noise-sensitive hand held battery powered applications. A proprietary control method allows low ripple across the output voltage and current ranges. The MIC2251 incorporates a pseudo-random dithering function to reduce EMI levels up to 10dB enabled by the DITH pin. The MIC2251 is designed for use with inductor values from 4.7µH to 22µH, and is stable with ceramic capacitors from 1µF to 22µF. The MIC2251 attains a high peak efficiency up to 90% at 100mA and excellent light load efficiency of 80% at 1mA. High power density is achieved with the MIC2251's internal 40V/2A rated switch, allowing it to power large loads in a tiny footprint. The MIC2251-1 is available in a 5-pin Thin SOT-23 package with dithering disabled. While the MIC2251-2 is available in a 5-pin Thin SOT-23 package with dithering enabled.

Additional Features

    • Over 80% efficient for a 300:1 load range
    • 2.5V to 5.5V input voltage range
    • Output voltage adjustable to 37V
    • 52µA (typ) quiescent current
    • Constant peak current control reduces output ripple
    • EMI reduction circuitry
    • Stable with small ceramic capacitors
    • <1µA shutdown current
    • UVLO and thermal shutdown
    • 5-pin Thin SOT-23 package (MIC2251-1 and -2)
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2251
Product Name 1.6A Isw Low EMI Boost Regulator w/Dithering
Package Type Other; ['TSOT', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Voltage Regulators - 2060191P - RS Components, Ltd.
Specs
Package Type Other; SOT
View Details
3.3V 0.15A SOT-89 LDO Voltage Regulator IC - 699-AAT3220IQY-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers