The MIC2251-2YD5-TR is a high-efficiency DC/DC boost switching regulator designed for low noise and EMI-sensitive applications. It operates within an input voltage range of 2.5V to 5.5V and can provide an adjustable output voltage up to 37V. The device features a typical switch current of 1.6A and achieves efficiencies exceeding 80% at low loads, with peak efficiencies reaching up to 90% at 100 mA. This regulator incorporates constant peak current control to minimize output ripple and includes EMI reduction circuitry, making it suitable for handheld battery-powered devices. The MIC2251-2 variant specifically enables dithering to further reduce EMI levels. It is stable with small ceramic capacitors and supports inductor values from 4.7 µH to 22 µH. The device also features a low quiescent current of 52 µA and a shutdown current of less than 1 µA, along with built-in undervoltage lockout and thermal shutdown protections. The MIC2251-2YD5-TR is available in a 5-pin Thin SOT-23 package and operates over a junction temperature range of -40°C to +125°C, making it suitable for a variety of applications including LCD/OLED display bias supplies and mobile devices.
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 900mA (Switch) SOT-23-5 Thin, TSOT-23-5
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 900mA (Switch) SOT-23-5 Thin, TSOT-23-5
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 900mA (Switch) SOT-23-5 Thin, TSOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 1076067-MIC2251-2YD5
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: Up to 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 900mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 37V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators High-Efficiency Low EMI Boost Regulator with Dithering Disabled
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 900mA (Switch) SOT-23-5 Thin, TSOT-23-5
IC REG BOOST ADJ 900MA TSOT23-5
IC REG BOOST ADJ 900MA TSOT23-5
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3993-2-ND | 1076067-MIC2251-2YD5-TR | MIC2251-2YD5-TR | MIC2251-2YD5-TR | MIC2251-2YD5-TR | MIC2251-2YD5-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2251-2YD5-TR | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | ||
| Output Voltage | 1.24 to 37 volts | 1.24 volts | 1.24 to 37 volts | 1.24 volts | ||
| IOUT | 0.9000 amps | 0.9000 amps | 0.9000 amps | 0.9000 amps |