Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) 8-VFDFN Exposed Pad, 8-MLF®
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) 8-VFDFN Exposed Pad, 8-MLF®
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) 8-VFDFN Exposed Pad, 8-MLF®
Win Source Part Number: 1114150-MIC2250YML-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 2A (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: Up to 2.5MHz
Voltage - Output (Max): 32V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.24V
Synchronous Rectifier: No
Package / Case: 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package: 8-MLF® (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): MIC2250YML TR;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC2250YML TR,576-3302-1,MIC225
Base Product Number: MIC2250
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) 8-VFDFN Exposed Pad, 8-MLF®
IC REG BOOST ADJ 900MA 8MLF
IC REG BOOST ADJ 2A 8MLF
Switching Voltage Regulators 1.2A High Light Load Efficiency Boost Regulator
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3302-2-ND | 1114150-MIC2250YML-TR | MIC2250YML-TR | MIC2250YML-TR | MIC2250YML-TR | MIC2250YML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; Tape & Reel | Other; 8-VFDFN Exposed Pad, 8-MLF® | |||
| Output Voltage | 1.24 to 32 volts | 1.24 to 32 volts | 1.24 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps |