Microchip Technology, Inc. 2A Isw Low EMI Boost Regulator w/Dithering MIC2250

Description
The MIC2250 is a general purpose DC/DC boost switching regulator that features low noise, EMI reduction circuitry, and high efficiency across a wide output current range. The MIC2250 is optimized for noise-sensitive hand held battery powered applications. A proprietary control method allows low ripple across the output voltage and current ranges. The MIC2250 incorporates a pseudo-random dithering function to reduce EMI levels up to 10dB enabled by the DITH pin. The MIC2250 is designed for use with inductor values from 4.7µH to 22µH, and is stable with ceramic capacitors from 1µF to 22µF. The MIC2250 attains a high peak efficiency up to 90% at 100mA and excellent light load efficiency of 80% at 1mA. High power density is achieved with the MIC2250's internal 34V/2A rated switch, allowing it to power large loads in a tiny footprint. The MIC2250-1 is available in a 5-pin Thin SOT-23 package with dithering disabled. While the MIC2250-2 is available in a 5-pin Thin SOT-23 package with dithering enabled. Additional Features Over 80% efficient for a 300:1 load range 2.5V to 5.5V input voltage range Output voltage adjustable to 32V 52µA (typ) quiescent current Constant peak current control reduces output ripple EMI reduction circuitry Stable with small ceramic capacitors <1µA shutdown current UVLO and thermal shutdown 5-pin Thin SOT-23 package (MIC2250-1 and -2) -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2250 is a general purpose DC/DC boost switching regulator that features low noise, EMI reduction circuitry, and high efficiency across a wide output current range. The MIC2250 is optimized for noise-sensitive hand held battery powered applications. A proprietary control method allows low ripple across the output voltage and current ranges. The MIC2250 incorporates a pseudo-random dithering function to reduce EMI levels up to 10dB enabled by the DITH pin. The MIC2250 is designed for use with inductor values from 4.7µH to 22µH, and is stable with ceramic capacitors from 1µF to 22µF. The MIC2250 attains a high peak efficiency up to 90% at 100mA and excellent light load efficiency of 80% at 1mA. High power density is achieved with the MIC2250's internal 34V/2A rated switch, allowing it to power large loads in a tiny footprint. The MIC2250-1 is available in a 5-pin Thin SOT-23 package with dithering disabled. While the MIC2250-2 is available in a 5-pin Thin SOT-23 package with dithering enabled. Additional Features Over 80% efficient for a 300:1 load range 2.5V to 5.5V input voltage range Output voltage adjustable to 32V 52µA (typ) quiescent current Constant peak current control reduces output ripple EMI reduction circuitry Stable with small ceramic capacitors <1µA shutdown current UVLO and thermal shutdown 5-pin Thin SOT-23 package (MIC2250-1 and -2) -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2A Isw Low EMI Boost Regulator w/Dithering - MIC2250 - Microchip Technology, Inc.
Chandler, AZ, United States
2A Isw Low EMI Boost Regulator w/Dithering
MIC2250
2A Isw Low EMI Boost Regulator w/Dithering MIC2250
The MIC2250 is a general purpose DC/DC boost switching regulator that features low noise, EMI reduction circuitry, and high efficiency across a wide output current range. The MIC2250 is optimized for noise-sensitive hand held battery powered applications. A proprietary control method allows low ripple across the output voltage and current ranges. The MIC2250 incorporates a pseudo-random dithering function to reduce EMI levels up to 10dB enabled by the DITH pin. The MIC2250 is designed for use with inductor values from 4.7µH to 22µH, and is stable with ceramic capacitors from 1µF to 22µF. The MIC2250 attains a high peak efficiency up to 90% at 100mA and excellent light load efficiency of 80% at 1mA. High power density is achieved with the MIC2250's internal 34V/2A rated switch, allowing it to power large loads in a tiny footprint. The MIC2250-1 is available in a 5-pin Thin SOT-23 package with dithering disabled. While the MIC2250-2 is available in a 5-pin Thin SOT-23 package with dithering enabled. Additional Features Over 80% efficient for a 300:1 load range 2.5V to 5.5V input voltage range Output voltage adjustable to 32V 52µA (typ) quiescent current Constant peak current control reduces output ripple EMI reduction circuitry Stable with small ceramic capacitors <1µA shutdown current UVLO and thermal shutdown 5-pin Thin SOT-23 package (MIC2250-1 and -2) -40°C to +125°C junction temperature range

The MIC2250 is a general purpose DC/DC boost switching regulator that features low noise, EMI reduction circuitry, and high efficiency across a wide output current range.

The MIC2250 is optimized for noise-sensitive hand held battery powered applications. A proprietary control method allows low ripple across the output voltage and current ranges. The MIC2250 incorporates a pseudo-random dithering function to reduce EMI levels up to 10dB enabled by the DITH pin.

The MIC2250 is designed for use with inductor values from 4.7µH to 22µH, and is stable with ceramic capacitors from 1µF to 22µF.

The MIC2250 attains a high peak efficiency up to 90% at 100mA and excellent light load efficiency of 80% at 1mA.

High power density is achieved with the MIC2250's internal 34V/2A rated switch, allowing it to power large loads in a tiny footprint.

The MIC2250-1 is available in a 5-pin Thin SOT-23 package with dithering disabled. While the MIC2250-2 is available in a 5-pin Thin SOT-23 package with dithering enabled.

Additional Features

    • Over 80% efficient for a 300:1 load range
    • 2.5V to 5.5V input voltage range
    • Output voltage adjustable to 32V
    • 52µA (typ) quiescent current
    • Constant peak current control reduces output ripple
    • EMI reduction circuitry
    • Stable with small ceramic capacitors
    • <1µA shutdown current
    • UVLO and thermal shutdown
    • 5-pin Thin SOT-23 package (MIC2250-1 and -2)
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2250
Product Name 2A Isw Low EMI Boost Regulator w/Dithering
Package Type Other; ['TSOT', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961V9A - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details