Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators MIC2250-2YD5-TR

Description
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 576-3968-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
576-3968-2-ND
Voltage Regulators - DC DC Switching Regulators 576-3968-2-ND
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 576-3968-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
576-3968-6-ND
Voltage Regulators - DC DC Switching Regulators 576-3968-6-ND
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 576-3968-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
576-3968-1-ND
Voltage Regulators - DC DC Switching Regulators 576-3968-1-ND
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2250-2YD5-TR - 788495-MIC2250-2YD5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2250-2YD5-TR
788495-MIC2250-2YD5-TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2250-2YD5-TR 788495-MIC2250-2YD5-TR
Manufacturer: Microchip Technology Win Source Part Number: 788495-MIC2250-2YD5- TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SC-74A, SOT-753 Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: Up to 2.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 900mA (Switch) Family Name: MIC2250 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Output Voltage MAX: 32V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): TPS61041DBVR; MIC2250YD5 TR; MIC2250-1YD5-TR; XR2203; TS1910ACS RLG; TS1910CS RLG; BD8924G-GTR; ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788495-MIC2250-2YD5-TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: Up to 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 900mA (Switch)
Family Name: MIC2250
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Output Voltage MAX: 32V
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): TPS61041DBVR; MIC2250YD5 TR; MIC2250-1YD5-TR; XR2203; TS1910ACS RLG; TS1910CS RLG; BD8924G-GTR;
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MIC2250-2YD5-TR
Switching Voltage Regulators MIC2250-2YD5-TR
Switching Voltage Regulators 1.2A High Light Load Efficiency Boost Regulator with Dithering Enabled

Switching Voltage Regulators 1.2A High Light Load Efficiency Boost Regulator with Dithering Enabled

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MIC2250-2YD5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MIC2250-2YD5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MIC2250-2YD5-TR
IC REG BOOST ADJ 2A TSOT23-5

IC REG BOOST ADJ 2A TSOT23-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC2250-2YD5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC2250-2YD5-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC2250-2YD5-TR
IC REG BOOST ADJ 900MA SOT23-5

IC REG BOOST ADJ 900MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC2250-2YD5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC2250-2YD5-TR
Voltage Regulators - DC DC Switching Regulators MIC2250-2YD5-TR
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC2250-2YD5-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MIC2250-2YD5-TR
Voltage Regulators - DC DC Switching Regulators MIC2250-2YD5-TR
IC REG BOOST ADJ 900MA SOT23-5

IC REG BOOST ADJ 900MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 576-3968-2-ND 788495-MIC2250-2YD5-TR MIC2250-2YD5-TR MIC2250-2YD5-TR MIC2250-2YD5-TR MIC2250-2YD5-TR MIC2250-2YD5-TR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2250-2YD5-TR Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost; Boost Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SC-74A, SOT-753 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage 1.24 to 32 volts 1.24 volts 1.24 volts 1.24 to 32 volts 1.24 volts
IOUT 2 amps 0.9000 amps 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data