Microchip Technology, Inc. Dc/dc Conv, Boost, 125Deg C; Topology Microchip MIC2250-1YD5-TR

Description
DC/DC CONV, BOOST, 125DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:2A; Output Voltage Min:3V; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BOOST, 125DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:2A; Output Voltage Min:3V; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost, 125Deg C; Topology Microchip - 72AC6198 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 125Deg C; Topology Microchip
72AC6198
Dc/dc Conv, Boost, 125Deg C; Topology Microchip 72AC6198
DC/DC CONV, BOOST, 125DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:2A; Output Voltage Min:3V; Output RoHS Compliant: Yes

DC/DC CONV, BOOST, 125DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:2A; Output Voltage Min:3V; Output RoHS Compliant: Yes

Supplier's Site Datasheet
1.2A High Light Load Efficiency Boost Regulator With Dithering Disabled 5 Tsot T/r Rohs Compliant Microchip - 70Y9943 - Newark, An Avnet Company
Chicago, IL, United States
1.2A High Light Load Efficiency Boost Regulator With Dithering Disabled 5 Tsot T/r Rohs Compliant Microchip
70Y9943
1.2A High Light Load Efficiency Boost Regulator With Dithering Disabled 5 Tsot T/r Rohs Compliant Microchip 70Y9943
1.2A HIGH LIGHT LOAD EFFICIENCY BOOST REGULATOR WITH DITHERING DISABLED 5 TSOT - T/R ROHS COMPLIANT: YES

1.2A HIGH LIGHT LOAD EFFICIENCY BOOST REGULATOR WITH DITHERING DISABLED 5 TSOT - T/R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 72AC6198 70Y9943
Product Name Dc/dc Conv, Boost, 125Deg C; Topology Microchip 1.2A High Light Load Efficiency Boost Regulator With Dithering Disabled 5 Tsot T/r Rohs Compliant Microchip
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details