Microchip Technology, Inc. Switching Regulators MIC2250-1YD5-TR

Description
Microchip MIC2250-1YD5-TR
Request a Quote Datasheet
Description
Microchip MIC2250-1YD5-TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Regulators - 2380653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
2380653
Switching Regulators 2380653
Microchip MIC2250-1YD5-TR

Microchip MIC2250-1YD5-TR

Supplier's Site
Switching Regulators - 2380652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
2380652
Switching Regulators 2380652
Microchip MIC2250-1YD5-TR

Microchip MIC2250-1YD5-TR

Supplier's Site
Switching Regulators - 2380653P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
2380653P
Switching Regulators 2380653P
Microchip MIC2250-1YD5-TR

Microchip MIC2250-1YD5-TR

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 965055-MIC2250-1YD5-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
965055-MIC2250-1YD5-TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 965055-MIC2250-1YD5-TR
Win Source Part Number: 965055-MIC2250-1YD5- TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 2A (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: Up to 2.5MHz Voltage - Output (Max): 32V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.24V Synchronous Rectifier: No Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): LMR62421XMFX/NOPB; LMR10515YMFE/NOPB; LMR10515YMF/NOPBMIC2 250-1YD5 TR; MIC2250-1YD5TR; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MIC2250-1YD5 TR,MIC2250-1YD5TR,16 11-MIC2250-1YD5-DKR, 1611-MIC2250-1YD5-DK RINACTIVE,576-3967-2 ,MIC22501YD5TR,576-3 967-1,576-3967-6,161 1-MIC2250-1YD5-CT,16 11-MIC2250-1YD5-DKR- ND Base Product Number: MIC2250

Win Source Part Number: 965055-MIC2250-1YD5-TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 2A (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: Up to 2.5MHz
Voltage - Output (Max): 32V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.24V
Synchronous Rectifier: No
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): LMR62421XMFX/NOPB; LMR10515YMFE/NOPB; LMR10515YMF/NOPBMIC2250-1YD5 TR; MIC2250-1YD5TR;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC2250-1YD5 TR,MIC2250-1YD5TR,1611-MIC2250-1YD5-DKR,1611-MIC2250-1YD5-DKRINACTIVE,576-3967-2,MIC22501YD5TR,576-3967-1,576-3967-6,1611-MIC2250-1YD5-CT,1611-MIC2250-1YD5-DKR-ND
Base Product Number: MIC2250

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 576-3967-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
576-3967-2-ND
Voltage Regulators - DC DC Switching Regulators 576-3967-2-ND
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 576-3967-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
576-3967-6-ND
Voltage Regulators - DC DC Switching Regulators 576-3967-6-ND
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 576-3967-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
576-3967-1-ND
Voltage Regulators - DC DC Switching Regulators 576-3967-1-ND
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC2250-1YD5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC2250-1YD5-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC2250-1YD5-TR
IC REG BOOST ADJ 900MA SOT23-5

IC REG BOOST ADJ 900MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC2250-1YD5-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MIC2250-1YD5-TR
Voltage Regulators - DC DC Switching Regulators MIC2250-1YD5-TR
IC REG BOOST ADJ 900MA SOT23-5

IC REG BOOST ADJ 900MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MIC2250-1YD5-TR
Switching Voltage Regulators MIC2250-1YD5-TR
Switching Voltage Regulators 1.2A High Light Load Efficiency Boost Regulator with Dithering Disabled

Switching Voltage Regulators 1.2A High Light Load Efficiency Boost Regulator with Dithering Disabled

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC2250-1YD5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC2250-1YD5-TR
Voltage Regulators - DC DC Switching Regulators MIC2250-1YD5-TR
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MIC2250-1YD5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MIC2250-1YD5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MIC2250-1YD5-TR
IC REG BOOST ADJ 2A TSOT23-5

IC REG BOOST ADJ 2A TSOT23-5

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 2380653 965055-MIC2250-1YD5-TR 576-3967-2-ND MIC2250-1YD5-TR MIC2250-1YD5-TR MIC2250-1YD5-TR MIC2250-1YD5-TR MIC2250-1YD5-TR
Product Name Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Efficiency 90 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration / Function Boost Boost Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; Tape & Reel SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Unlock Full Specs
to access all available technical data