Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 10-VFDFN Exposed Pad, 10-MLF®
Switching Voltage Regulators 4MHz Synchronous Buck Regulator - Low Q Mode
IC REG BUCK ADJ 500MA 10MLF
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 10-VFDFN Exposed Pad, 10-MLF®
IC REG BUCK ADJ 500MA 10MLF
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-1499-2-ND | MIC2245YML-TR | MIC2245YML-TR | MIC2245YML-TR | MIC2245YML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1 to 5.5 volts | 1 to 5.5 volts | 1 volts |