Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 4A 20-VFQFN Exposed Pad, 20-MLF®
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 4A 20-VFQFN Exposed Pad, 20-MLF®
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 4A 20-VFQFN Exposed Pad, 20-MLF®
IC REG BUCK ADJ 4A 20MLF
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 4A 20-VFQFN Exposed Pad, 20-MLF®
IC REG BUCK ADJUSTABLE 4A 20MLF
Switching Voltage Regulators 4A Integrated Switch Synchronous Buck Regulator w/ Pre-Bias
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3932-1-ND | MIC22405YML-TR | MIC22405YML-TR | MIC22405YML-TR | MIC22405YML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 20-VFQFN Exposed Pad, 20-MLF® | Other; 20-VFQFN Exposed Pad, 20-MLF® | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.7000 to 5.5 volts | 0.7000 volts | 0.7000 to 5.5 volts |