Microchip Technology, Inc. 4MHz 4A Synchronous Buck Regulator w/Programmable Freq. & POR MIC22405

Description
The MIC22405 is a high efficiency, 4A integrated switch synchronous buck (step-down) regulator. The MIC22405 is optimized for highest efficiency, achieving more than 95% efficiency while still switching at 1MHz. The ultra-high speed control loop keeps the output voltage within regulation even under the extreme transient load swings commonly found in FPGAs and low-voltage ASICs. The output voltage is pre-bias safe and can be adjusted down to 0.7V to address all low-voltage power needs. The MIC22405 offers a full range of sequencing and tracking options. The Enable/Delay (EN/DLY) pin, combined with the Power Good (PG) pin, allows multiple outputs to be sequenced in any way during turn-on and turn-off. The Ramp Control™ (RC) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start-up. Additional Features Input voltage range: 2.9V to 5.5V Output voltage adjustable down to 0.7V Output load current up to 4A Safe start-up into a pre-biased output Full sequencing and tracking capability Power Good output Efficiency > 95% across a broad load range Programmable frequency 300kHz to 4MHz Ultra-fast transient response Easy RC compensation 100% maximum duty cycle Fully-integrated MOSFET switches Thermal shutdown and current-limit protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC22405 is a high efficiency, 4A integrated switch synchronous buck (step-down) regulator. The MIC22405 is optimized for highest efficiency, achieving more than 95% efficiency while still switching at 1MHz. The ultra-high speed control loop keeps the output voltage within regulation even under the extreme transient load swings commonly found in FPGAs and low-voltage ASICs. The output voltage is pre-bias safe and can be adjusted down to 0.7V to address all low-voltage power needs. The MIC22405 offers a full range of sequencing and tracking options. The Enable/Delay (EN/DLY) pin, combined with the Power Good (PG) pin, allows multiple outputs to be sequenced in any way during turn-on and turn-off. The Ramp Control™ (RC) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start-up. Additional Features Input voltage range: 2.9V to 5.5V Output voltage adjustable down to 0.7V Output load current up to 4A Safe start-up into a pre-biased output Full sequencing and tracking capability Power Good output Efficiency > 95% across a broad load range Programmable frequency 300kHz to 4MHz Ultra-fast transient response Easy RC compensation 100% maximum duty cycle Fully-integrated MOSFET switches Thermal shutdown and current-limit protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MHz 4A Synchronous Buck Regulator w/Programmable Freq. & POR - MIC22405 - Microchip Technology, Inc.
Chandler, AZ, United States
4MHz 4A Synchronous Buck Regulator w/Programmable Freq. & POR
MIC22405
4MHz 4A Synchronous Buck Regulator w/Programmable Freq. & POR MIC22405
The MIC22405 is a high efficiency, 4A integrated switch synchronous buck (step-down) regulator. The MIC22405 is optimized for highest efficiency, achieving more than 95% efficiency while still switching at 1MHz. The ultra-high speed control loop keeps the output voltage within regulation even under the extreme transient load swings commonly found in FPGAs and low-voltage ASICs. The output voltage is pre-bias safe and can be adjusted down to 0.7V to address all low-voltage power needs. The MIC22405 offers a full range of sequencing and tracking options. The Enable/Delay (EN/DLY) pin, combined with the Power Good (PG) pin, allows multiple outputs to be sequenced in any way during turn-on and turn-off. The Ramp Control™ (RC) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start-up. Additional Features Input voltage range: 2.9V to 5.5V Output voltage adjustable down to 0.7V Output load current up to 4A Safe start-up into a pre-biased output Full sequencing and tracking capability Power Good output Efficiency > 95% across a broad load range Programmable frequency 300kHz to 4MHz Ultra-fast transient response Easy RC compensation 100% maximum duty cycle Fully-integrated MOSFET switches Thermal shutdown and current-limit protection -40°C to +125°C junction temperature range

The MIC22405 is a high efficiency, 4A integrated switch synchronous buck (step-down) regulator. The MIC22405 is optimized for highest efficiency, achieving more than 95% efficiency while still switching at 1MHz. The ultra-high speed control loop keeps the output voltage within regulation even under the extreme transient load swings commonly found in FPGAs and low-voltage ASICs. The output voltage is pre-bias safe and can be adjusted down to 0.7V to address all low-voltage power needs.

The MIC22405 offers a full range of sequencing and tracking options. The Enable/Delay (EN/DLY) pin, combined with the Power Good (PG) pin, allows multiple outputs to be sequenced in any way during turn-on and turn-off. The Ramp Control™ (RC) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start-up.

Additional Features

    • Input voltage range: 2.9V to 5.5V
    • Output voltage adjustable down to 0.7V
    • Output load current up to 4A
    • Safe start-up into a pre-biased output
    • Full sequencing and tracking capability
    • Power Good output
    • Efficiency > 95% across a broad load range
    • Programmable frequency 300kHz to 4MHz
    • Ultra-fast transient response
    • Easy RC compensation
    • 100% maximum duty cycle
    • Fully-integrated MOSFET switches
    • Thermal shutdown and current-limit protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC22405
Product Name 4MHz 4A Synchronous Buck Regulator w/Programmable Freq. & POR
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 2312-ACT41000-104SRCT-ND - DigiKey
Specs
Regulator Category Linear; Switching
Package Type Other; 32-WFQFN Exposed Pad
Output Voltage 22 volts
View Details
Switching Regulators - 1227225 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details