Microchip Technology, Inc. 4MHz 4A Synchronous Buck Regulator w/Programmable Freq. & Power Good MIC22400

Description
The MIC22400 is a high-efficiency, 4A integrated switch synchronous buck (step-down) regulator. The MIC22400 is optimized for highest efficiency, achieving over 90% efficiency while still switching at 1MHz over a broad load range. The ultra-high-speed control loop keeps the output voltage within regulation even under extreme transient load swings commonly found in FPGAs and low-voltage ASICs. The output voltage can be adjusted down to 0.7V to address all low-voltage power needs. The MIC22400 gives a full range of sequencing and tracking options. The EN/DLY pin combined with the Power-On-Reset (POR) pin allows multiple outputs to be sequenced in any way on turn-on and turn-off. The Ramp Control™ (RC) pin allows the device to be connected to another MIC22400 family of products to keep the output voltages within a certain ∆V on start-up. The MIC22400 is thermally-enhanced 20-pin ePad TSSOP with a junction operating range from -40°C to +125°C. Additional Features Input voltage range: 2.6V to 5.5V Output voltage adjustable down to 0.7V Output current up to 4A Full sequencing and tracking ability Power-On-Reset (POR) Efficiency > 90% across a broad load range Programmable frequency 300kHz to 4MHz Easy Ramp Control™ (RC) compensation Ultra-fast transient response 100% maximum duty cycle Fully-integrated MOSFET switches Micropower shutdown Thermal-shutdown and current limit protection® 20-pin ePad TSSOP -40°C to +125°C junction temperature range
Datasheet
Description
The MIC22400 is a high-efficiency, 4A integrated switch synchronous buck (step-down) regulator. The MIC22400 is optimized for highest efficiency, achieving over 90% efficiency while still switching at 1MHz over a broad load range. The ultra-high-speed control loop keeps the output voltage within regulation even under extreme transient load swings commonly found in FPGAs and low-voltage ASICs. The output voltage can be adjusted down to 0.7V to address all low-voltage power needs. The MIC22400 gives a full range of sequencing and tracking options. The EN/DLY pin combined with the Power-On-Reset (POR) pin allows multiple outputs to be sequenced in any way on turn-on and turn-off. The Ramp Control™ (RC) pin allows the device to be connected to another MIC22400 family of products to keep the output voltages within a certain ∆V on start-up. The MIC22400 is thermally-enhanced 20-pin ePad TSSOP with a junction operating range from -40°C to +125°C. Additional Features Input voltage range: 2.6V to 5.5V Output voltage adjustable down to 0.7V Output current up to 4A Full sequencing and tracking ability Power-On-Reset (POR) Efficiency > 90% across a broad load range Programmable frequency 300kHz to 4MHz Easy Ramp Control™ (RC) compensation Ultra-fast transient response 100% maximum duty cycle Fully-integrated MOSFET switches Micropower shutdown Thermal-shutdown and current limit protection® 20-pin ePad TSSOP -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MHz 4A Synchronous Buck Regulator w/Programmable Freq. & Power Good - MIC22400 - Microchip Technology, Inc.
Chandler, AZ, United States
4MHz 4A Synchronous Buck Regulator w/Programmable Freq. & Power Good
MIC22400
4MHz 4A Synchronous Buck Regulator w/Programmable Freq. & Power Good MIC22400
The MIC22400 is a high-efficiency, 4A integrated switch synchronous buck (step-down) regulator. The MIC22400 is optimized for highest efficiency, achieving over 90% efficiency while still switching at 1MHz over a broad load range. The ultra-high-speed control loop keeps the output voltage within regulation even under extreme transient load swings commonly found in FPGAs and low-voltage ASICs. The output voltage can be adjusted down to 0.7V to address all low-voltage power needs. The MIC22400 gives a full range of sequencing and tracking options. The EN/DLY pin combined with the Power-On-Reset (POR) pin allows multiple outputs to be sequenced in any way on turn-on and turn-off. The Ramp Control™ (RC) pin allows the device to be connected to another MIC22400 family of products to keep the output voltages within a certain ∆V on start-up. The MIC22400 is thermally-enhanced 20-pin ePad TSSOP with a junction operating range from -40°C to +125°C. Additional Features Input voltage range: 2.6V to 5.5V Output voltage adjustable down to 0.7V Output current up to 4A Full sequencing and tracking ability Power-On-Reset (POR) Efficiency > 90% across a broad load range Programmable frequency 300kHz to 4MHz Easy Ramp Control™ (RC) compensation Ultra-fast transient response 100% maximum duty cycle Fully-integrated MOSFET switches Micropower shutdown Thermal-shutdown and current limit protection® 20-pin ePad TSSOP -40°C to +125°C junction temperature range

The MIC22400 is a high-efficiency, 4A integrated switch synchronous buck (step-down) regulator. The MIC22400 is optimized for highest efficiency, achieving over 90% efficiency while still switching at 1MHz over a broad load range. The ultra-high-speed control loop keeps the output voltage within regulation even under extreme transient load swings commonly found in FPGAs and low-voltage ASICs. The output voltage can be adjusted down to 0.7V to address all low-voltage power needs. The MIC22400 gives a full range of sequencing and tracking options. The EN/DLY pin combined with the Power-On-Reset (POR) pin allows multiple outputs to be sequenced in any way on turn-on and turn-off. The Ramp Control™ (RC) pin allows the device to be connected to another MIC22400 family of products to keep the output voltages within a certain ∆V on start-up.

The MIC22400 is thermally-enhanced 20-pin ePad TSSOP with a junction operating range from -40°C to +125°C.

Additional Features

    • Input voltage range: 2.6V to 5.5V
    • Output voltage adjustable down to 0.7V
    • Output current up to 4A
    • Full sequencing and tracking ability
    • Power-On-Reset (POR)
    • Efficiency > 90% across a broad load range
    • Programmable frequency 300kHz to 4MHz
    • Easy Ramp Control™ (RC) compensation
    • Ultra-fast transient response
    • 100% maximum duty cycle
    • Fully-integrated MOSFET switches
    • Micropower shutdown
    • Thermal-shutdown and current limit protection®
    • 20-pin ePad TSSOP
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC22400
Product Name 4MHz 4A Synchronous Buck Regulator w/Programmable Freq. & Power Good
Package Type SSOP; Other; ['TSSOP', 'VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1900262P - RS Components, Ltd.
Specs
Package Type Other; μMAX
IQ 0.0010 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM663AAN - 910512-ADM663AAN - Win Source Electronics
Specs
Regulator Category Linear
Package Type DIP; Other; 8-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Video Processing - SI2167-B22-GM - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Regulator Category Linear
Package Type Other; 48-VFQFN Exposed Pad
View Details