Microchip Technology, Inc. Dual 800/800mA Synchronous Buck Regulator MIC2238

Description
The MIC2238 is dual output 2-phase synchronous buck (step down) PWM DC/DC switching regulator. Power conversion efficiencies of above 95% are easily obtainable for a wide range of applications and loads. An ultra-low quiescent current of 28µA at light loads assures minimum current draw in battery powered applications that require standby modes. The 2.5MHz PWM operation of MIC2238 allows the use of miniature 1µH, 2.2µH or 4.7µH inductor with the use of 2.2µF ceramic output capacitor. The MIC2238 operates from 2.5V to 5.5V input and is available in fixed output voltage versions to save space and reduce external component count. The MIC2238-AA's (adjustable version) output voltage versions can be programmed as low as 0.8V For applications that require the lowest noise performance, the /FPWM pin allows the automatic Trickle mode to be disabled, remaining in full PWM mode. To maximize battery life in low-dropout conditions, MIC2238 can operate with a maximum duty cycle of 100%. Additional Features Input voltage range: 2.5V to 5.5V Dual output voltages running out of phase 28µA quiescent current Fixed output voltage versions Adjustable version down to 0.8V Low noise 2.5MHz PWM operation 800mA output current capability for each channel Stable with 2.2µH inductor, 2.2µF ceramic cap Automatic switching into light load mode of operation /FPWM pin allows low noise all-PWM mode operation Power good output with internal 5µA current source allows sequencing with programmable delay time Internal soft-start 1µA shutdown current Built-in soft-start circuitry Current limit protection
Datasheet
Description
The MIC2238 is dual output 2-phase synchronous buck (step down) PWM DC/DC switching regulator. Power conversion efficiencies of above 95% are easily obtainable for a wide range of applications and loads. An ultra-low quiescent current of 28µA at light loads assures minimum current draw in battery powered applications that require standby modes. The 2.5MHz PWM operation of MIC2238 allows the use of miniature 1µH, 2.2µH or 4.7µH inductor with the use of 2.2µF ceramic output capacitor. The MIC2238 operates from 2.5V to 5.5V input and is available in fixed output voltage versions to save space and reduce external component count. The MIC2238-AA's (adjustable version) output voltage versions can be programmed as low as 0.8V For applications that require the lowest noise performance, the /FPWM pin allows the automatic Trickle mode to be disabled, remaining in full PWM mode. To maximize battery life in low-dropout conditions, MIC2238 can operate with a maximum duty cycle of 100%. Additional Features Input voltage range: 2.5V to 5.5V Dual output voltages running out of phase 28µA quiescent current Fixed output voltage versions Adjustable version down to 0.8V Low noise 2.5MHz PWM operation 800mA output current capability for each channel Stable with 2.2µH inductor, 2.2µF ceramic cap Automatic switching into light load mode of operation /FPWM pin allows low noise all-PWM mode operation Power good output with internal 5µA current source allows sequencing with programmable delay time Internal soft-start 1µA shutdown current Built-in soft-start circuitry Current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 800/800mA Synchronous Buck Regulator - MIC2238 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual 800/800mA Synchronous Buck Regulator
MIC2238
Dual 800/800mA Synchronous Buck Regulator MIC2238
The MIC2238 is dual output 2-phase synchronous buck (step down) PWM DC/DC switching regulator. Power conversion efficiencies of above 95% are easily obtainable for a wide range of applications and loads. An ultra-low quiescent current of 28µA at light loads assures minimum current draw in battery powered applications that require standby modes. The 2.5MHz PWM operation of MIC2238 allows the use of miniature 1µH, 2.2µH or 4.7µH inductor with the use of 2.2µF ceramic output capacitor. The MIC2238 operates from 2.5V to 5.5V input and is available in fixed output voltage versions to save space and reduce external component count. The MIC2238-AA's (adjustable version) output voltage versions can be programmed as low as 0.8V For applications that require the lowest noise performance, the /FPWM pin allows the automatic Trickle mode to be disabled, remaining in full PWM mode. To maximize battery life in low-dropout conditions, MIC2238 can operate with a maximum duty cycle of 100%. Additional Features Input voltage range: 2.5V to 5.5V Dual output voltages running out of phase 28µA quiescent current Fixed output voltage versions Adjustable version down to 0.8V Low noise 2.5MHz PWM operation 800mA output current capability for each channel Stable with 2.2µH inductor, 2.2µF ceramic cap Automatic switching into light load mode of operation /FPWM pin allows low noise all-PWM mode operation Power good output with internal 5µA current source allows sequencing with programmable delay time Internal soft-start 1µA shutdown current Built-in soft-start circuitry Current limit protection

The MIC2238 is dual output 2-phase synchronous buck (step down) PWM DC/DC switching regulator. Power conversion efficiencies of above 95% are easily obtainable for a wide range of applications and loads. An ultra-low quiescent current of 28µA at light loads assures minimum current draw in battery powered applications that require standby modes. The 2.5MHz PWM operation of MIC2238 allows the use of miniature 1µH, 2.2µH or 4.7µH inductor with the use of 2.2µF ceramic output capacitor.

The MIC2238 operates from 2.5V to 5.5V input and is available in fixed output voltage versions to save space and reduce external component count. The MIC2238-AA's (adjustable version) output voltage versions can be programmed as low as 0.8V

For applications that require the lowest noise performance, the /FPWM pin allows the automatic Trickle mode to be disabled, remaining in full PWM mode. To maximize battery life in low-dropout conditions, MIC2238 can operate with a maximum duty cycle of 100%.

Additional Features

    • Input voltage range: 2.5V to 5.5V
    • Dual output voltages running out of phase
    • 28µA quiescent current
    • Fixed output voltage versions
    • Adjustable version down to 0.8V
    • Low noise 2.5MHz PWM operation
    • 800mA output current capability for each channel
    • Stable with 2.2µH inductor, 2.2µF ceramic cap
    • Automatic switching into light load mode of operation
    • /FPWM pin allows low noise all-PWM mode operation
    • Power good output with internal 5µA current source allows sequencing with programmable delay time
    • Internal soft-start
    • 1µA shutdown current
    • Built-in soft-start circuitry
    • Current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2238
Product Name Dual 800/800mA Synchronous Buck Regulator
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1896995 - RS Components, Ltd.
Specs
Regulator Category Switching; Buck controller
Output Voltage Type Fixed; Adjustable / Variable
Package Type DIP; Other; Pdip
View Details
Battery Chargers - BQ24800RUYT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details