Buck Switching Regulator IC Positive Fixed 3.3V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®
Buck Switching Regulator IC Positive Fixed 3.3V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®
Buck Switching Regulator IC Positive Fixed 3.3V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®
IC REG BUCK 3.3V 800MA DL 12MLF
IC REG BUCK 3.3V 800MA DL 12MLF
Buck Switching Regulator IC Positive Fixed 3.3V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®
Switching Voltage Regulators High Efficiency Dual 800/800mA Buck Switcher
IC REG BUCK 3.3V 800MA DL 12MLF
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3468-1-ND | MIC2238-SSYML-TR | MIC2238-SSYML-TR | MIC2238-SSYML-TR | MIC2238-SSYML-TR | MIC2238-SSYML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF® | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |