Buck Switching Regulator IC Positive Fixed 1.575V, 1.8V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®
Switching Voltage Regulators High Efficiency Dual 800/800mA Buck Switcher
Buck Switching Regulator IC Positive Fixed 1.575V, 1.8V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®
IC REG BUCK 1.575V/1.8V DL 12MLF
IC REG BUCK 1.575V/1.8V DL 12MLF
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-2972-2-ND | MIC2238-GFHYML-TR | MIC2238-GFHYML-TR | MIC2238-GFHYML-TR | MIC2238-GFHYML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF® | |||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.57 to 1.8 volts | 1.57 to ? volts | 1.57 volts |