Manufacturer: Microchip Technology
Win Source Part Number: 788494-MIC2238-G4YML
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 12-VFDFN Exposed Pad, 12-MLF
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 800mA
Family Name: MIC2238-G4YML
Output Voltage: 1.2V, 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-MLF (4x4)
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LTC3548EDD-1#TRPBF; LTC3548EDD-1#TR; LTC3548EDD-1; LTC3407EDD-3#PBF;
Introduction Date: July 01, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 1.2V, 1.8V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®
IC REG BUCK 1.2V/1.8V 0.8A 12MLF
Buck Switching Regulator IC Positive Fixed 1.2V, 1.8V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®
IC REG BUCK 1.2V/1.8V 0.8A 12MLF
Switching Voltage Regulators High Efficiency Dual 800/800mA Buck Switcher
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 788494-MIC2238-G4YML-TR | 576-3279-2-ND | MIC2238-G4YML-TR | MIC2238-G4YML-TR | MIC2238-G4YML-TR | MIC2238-G4YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2238-G4YML-TR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck; Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 12-VFDFN Exposed Pad, 12-MLF | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF® | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.2 to 1.8 volts | 1.2 to 1.8 volts | 1.2 to ? volts | 1.2 volts |