Manufacturer: Microchip Technology
Win Source Part Number: 138501-MIC2230-SSYML
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-MLF (4x4)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 2.5V
Buck Switching Regulator IC Positive Fixed 3.3V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®
Buck Switching Regulator IC Positive Fixed 3.3V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®
IC REG BUCK 3.3V 800MA DL 12MLF
Switching Voltage Regulators High Efficiency Dual 800/800mA Buck Switcher with Fast Transient
IC REG BUCK 3.3V 800MA DL 12MLF
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 138501-MIC2230-SSYML-TR | 576-3467-2-ND | MIC2230-SSYML-TR | MIC2230-SSYML-TR | MIC2230-SSYML-TR | MIC2230-SSYML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2230-SSYML-TR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 12-MLF (4x4) | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF® | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification |