Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2230-S4YML-TR MIC2230-S4YML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076063-MIC2230-S4YM L-TR Packaging: Cut Reel Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 800mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MLF (4x4) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V, 3.3V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076063-MIC2230-S4YM L-TR Packaging: Cut Reel Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 800mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MLF (4x4) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V, 3.3V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2230-S4YML-TR - 1076063-MIC2230-S4YML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2230-S4YML-TR
1076063-MIC2230-S4YML-TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2230-S4YML-TR 1076063-MIC2230-S4YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076063-MIC2230-S4YM L-TR Packaging: Cut Reel Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 800mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MLF (4x4) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V, 3.3V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076063-MIC2230-S4YML-TR
Packaging: Cut Reel
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-MLF (4x4)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V, 3.3V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 576-3278-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
576-3278-2-ND
Voltage Regulators - DC DC Switching Regulators 576-3278-2-ND
Buck Switching Regulator IC Positive Fixed 1.2V, 3.3V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®

Buck Switching Regulator IC Positive Fixed 1.2V, 3.3V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC2230-S4YML-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC2230-S4YML-TR
Voltage Regulators - DC DC Switching Regulators MIC2230-S4YML-TR
Buck Switching Regulator IC Positive Fixed 1.2V, 3.3V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®

Buck Switching Regulator IC Positive Fixed 1.2V, 3.3V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MIC2230-S4YML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MIC2230-S4YML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MIC2230-S4YML-TR
IC REG BUCK 1.2V/3.3V 0.8A 12MLF

IC REG BUCK 1.2V/3.3V 0.8A 12MLF

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC2230-S4YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC2230-S4YML-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC2230-S4YML-TR
IC REG BUCK 1.2V/3.3V 0.8A 12MLF

IC REG BUCK 1.2V/3.3V 0.8A 12MLF

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MIC2230-S4YML-TR
Switching Voltage Regulators MIC2230-S4YML-TR
Switching Voltage Regulators High Efficiency Dual 800/800mA Buck Switcher with Fast Transient

Switching Voltage Regulators High Efficiency Dual 800/800mA Buck Switcher with Fast Transient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1076063-MIC2230-S4YML-TR 576-3278-2-ND MIC2230-S4YML-TR MIC2230-S4YML-TR MIC2230-S4YML-TR MIC2230-S4YML-TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2230-S4YML-TR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; 12-MLF (4x4) Other; 12-VFDFN Exposed Pad, 12-MLF® Other; 12-VFDFN Exposed Pad, 12-MLF®
Special Features Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.2 to 3.3 volts 1.2 to 3.3 volts 1.2 to ? volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-1397-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 20-WFQFN Exposed Pad
View Details
5 suppliers
Switching Regulators - 1227211 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 5962-8670404PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details