Buck Switching Regulator IC Positive Fixed 1.2V, 2.5V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 1076062-MIC2230-J4YM
Packaging: Cut Reel
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-MLF (4x4)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V, 2.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 1.2V, 2.5V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®
IC REG BUCK 1.2V/2.5V 0.8A 12MLF
IC REG BUCK 1.2V/2.5V 0.8A 12MLF
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3277-2-ND | 1076062-MIC2230-J4YML-TR | MIC2230-J4YML-TR | MIC2230-J4YML-TR | MIC2230-J4YML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2230-J4YML-TR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-MLF (4x4) | Other; 12-VFDFN Exposed Pad, 12-MLF® | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1.2 to 2.5 volts | 1.2 to 2.5 volts | 1.2 to ? volts | 1.2 volts |