Buck Switching Regulator IC Positive Fixed 1.545V, 1.8V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 101761-MIC2230-GFHYM
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-MLF (4x4)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.545V, 1.8V
Minimum Input Voltage: 2.5V
Switching Voltage Regulators High Efficiency Dual 800/800mA Buck Switcher with Fast Transient
IC REG BUCK 1.545V/1.8V DL 12MLF
IC REG BUCK 1.545V/1.8V DL 12MLF
Buck Switching Regulator IC Positive Fixed 1.545V, 1.8V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3030-2-ND | 101761-MIC2230-GFHYML-TR | MIC2230-GFHYML-TR | MIC2230-GFHYML-TR | MIC2230-GFHYML-TR | MIC2230-GFHYML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2230-GFHYML-TR | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-MLF (4x4) | Other; 12-VFDFN Exposed Pad, 12-MLF® | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.54 to 1.8 volts | 1.54 to 1.8 volts | 1.54 volts | 1.54 to ? volts |