Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 102887-MIC2230-AAYML
Packaging: Cut Reel
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-MLF (4x4)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
IC REG BUCK ADJ 800MA DL 12MLF
Switching Voltage Regulators High Efficiency Dual 800/800mA Buck Switcher with Fast Transient
IC REG BUCK ADJ 800MA DL 12MLF
IC REG BUCK ADJ 800MA DL 12MLF
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 800mA 12-VFDFN Exposed Pad, 12-MLF®
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3027-6-ND | 102887-MIC2230-AAYML-TR | MIC2230-AAYML-TR | MIC2230-AAYML-TR | MIC2230-AAYML-TR | MIC2230-AAYML-TR | MIC2230-AAYML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2230-AAYML-TR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-MLF (4x4) | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF® | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs | ||||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 5.5 volts |