Microchip Technology, Inc. Ultra Small Dual Channel DC/DC LDO MIC2225

Description
The MIC2225 is a dual output regulator featuring a high efficiency 2MHz PWM synchronous buck (step-down) regulator and a 300mA LDO. The MIC2225 is an ultra-low noise, small size, and high efficiency solution for portable power applications, providing core and I/O supply rails for applications like application processors, camera DSPs and multimedia chipsets.In PWM mode, the MIC2225 operates with a constant 2MHz frequency. The MIC2225 switching regulator operates from 2.7V to 5.5V input and features internal power MOSFETs that can supply up to 600mA output current in PWM mode. Additional Features DC-DC Converter 2.7V to 5.5V supply voltage 2MHz PWM mode Output current to 600mA >95% efficiency 100% maximum duty cycle Fixed output voltage option down to 1V Ultra-fast transient response Stable with 2.2µF ceramic output capacitor Fully integrated MOSFET switches Micropower shutdown (1mA in shutdown) Thermal shutdown and current limit protection Pb-free 10-pin 2mm x 2mm package -40°C to +125°C junction temperature range LDO VIN range 2.7V to 5.5V 300mA output current Output voltage down to 0.8V Thermal shutdown protection Current limit protection
Datasheet
Description
The MIC2225 is a dual output regulator featuring a high efficiency 2MHz PWM synchronous buck (step-down) regulator and a 300mA LDO. The MIC2225 is an ultra-low noise, small size, and high efficiency solution for portable power applications, providing core and I/O supply rails for applications like application processors, camera DSPs and multimedia chipsets.In PWM mode, the MIC2225 operates with a constant 2MHz frequency. The MIC2225 switching regulator operates from 2.7V to 5.5V input and features internal power MOSFETs that can supply up to 600mA output current in PWM mode. Additional Features DC-DC Converter 2.7V to 5.5V supply voltage 2MHz PWM mode Output current to 600mA >95% efficiency 100% maximum duty cycle Fixed output voltage option down to 1V Ultra-fast transient response Stable with 2.2µF ceramic output capacitor Fully integrated MOSFET switches Micropower shutdown (1mA in shutdown) Thermal shutdown and current limit protection Pb-free 10-pin 2mm x 2mm package -40°C to +125°C junction temperature range LDO VIN range 2.7V to 5.5V 300mA output current Output voltage down to 0.8V Thermal shutdown protection Current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Small Dual Channel DC/DC LDO - MIC2225 - Microchip Technology, Inc.
Chandler, AZ, United States
Ultra Small Dual Channel DC/DC LDO
MIC2225
Ultra Small Dual Channel DC/DC LDO MIC2225
The MIC2225 is a dual output regulator featuring a high efficiency 2MHz PWM synchronous buck (step-down) regulator and a 300mA LDO. The MIC2225 is an ultra-low noise, small size, and high efficiency solution for portable power applications, providing core and I/O supply rails for applications like application processors, camera DSPs and multimedia chipsets.In PWM mode, the MIC2225 operates with a constant 2MHz frequency. The MIC2225 switching regulator operates from 2.7V to 5.5V input and features internal power MOSFETs that can supply up to 600mA output current in PWM mode. Additional Features DC-DC Converter 2.7V to 5.5V supply voltage 2MHz PWM mode Output current to 600mA >95% efficiency 100% maximum duty cycle Fixed output voltage option down to 1V Ultra-fast transient response Stable with 2.2µF ceramic output capacitor Fully integrated MOSFET switches Micropower shutdown (1mA in shutdown) Thermal shutdown and current limit protection Pb-free 10-pin 2mm x 2mm package -40°C to +125°C junction temperature range LDO VIN range 2.7V to 5.5V 300mA output current Output voltage down to 0.8V Thermal shutdown protection Current limit protection

The MIC2225 is a dual output regulator featuring a high efficiency 2MHz PWM synchronous buck (step-down) regulator and a 300mA LDO. The MIC2225 is an ultra-low noise, small size, and high efficiency solution for portable power applications, providing core and I/O supply rails for applications like application processors, camera DSPs and multimedia chipsets.In PWM mode, the MIC2225 operates with a constant 2MHz frequency. The MIC2225 switching regulator operates from 2.7V to 5.5V input and features internal power MOSFETs that can supply up to 600mA output current in PWM mode.

Additional Features

      DC-DC Converter
      • 2.7V to 5.5V supply voltage
      • 2MHz PWM mode
      • Output current to 600mA
      • >95% efficiency
      • 100% maximum duty cycle
      • Fixed output voltage option down to 1V
      • Ultra-fast transient response
      • Stable with 2.2µF ceramic output capacitor
      • Fully integrated MOSFET switches
      • Micropower shutdown (1mA in shutdown)
      • Thermal shutdown and current limit protection
      • Pb-free 10-pin 2mm x 2mm package
      • -40°C to +125°C junction temperature range
      LDO
      • VIN range 2.7V to 5.5V
      • 300mA output current
      • Output voltage down to 0.8V
      • Thermal shutdown protection
      • Current limit protection

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2225
Product Name Ultra Small Dual Channel DC/DC LDO
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x/2x Mode Charge Pump for White LED Applications - AAT3141 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
CSD96371Q5M High Frequency Synchronous Buck NexFET Power Stage - CSD96371Q5M - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9273QX - TLE9273QX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details