IC REG CONV RF PWR 1OUT 10MLF Product overview: MIC2224YML-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC2224YML-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 229193-MIC2224YML TR
Packaging: Cut Reel
Applications: Converter, 2.5G, 3G CDMA RF Power Amplifiers
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 1
Output Voltage: 0.3 V to 5.5 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Alternative Parts (Cross-Reference): MAX8582ETB+T; LTC3542IDC#PBF; MIC2224YML;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC REG CONV RF PWR 1OUT 10MLF
Switching Voltage Regulators 2MHz PWM DAC Controlled Power Supply w Bypass Switch
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-MIC2224YML-TR | 229193-MIC2224YML TR | MIC2224YML-TR | MIC2224YML-TR |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - MIC2224YML-TR | PMIC - Voltage Regulators - Special Purpose | Switching Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | Other; 10-MLF (3x3) | Other; 10-VFDFN Exposed Pad, 10-MLF® | |
| Output Voltage | 0.0 to 5.5 volts | 0.3000 to 5.5 volts | ||
| IOUT | 0.6000 amps | |||
| VIN | 5.5 volts |