Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 12-VFDFN Exposed Pad, 12-MLF®
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 12-VFDFN Exposed Pad, 12-MLF®
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 12-VFDFN Exposed Pad, 12-MLF®
IC REG BUCK ADJUSTABLE 2A 12MLF
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 12-VFDFN Exposed Pad, 12-MLF®
IC REG BUCK ADJ 2A 12MLF
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3966-6-ND | MIC22205YML-TR | MIC22205YML-TR | MIC22205YML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF® | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.7000 to 5.5 volts | 0.7000 to 5.5 volts | 0.7000 volts |