Microchip Technology, Inc. 4MHz 2A Synchronous Buck Regulator w/Programmable Frequency MIC22205

Description
The Micrel MIC22205 is a high-efficiency, 2A, integrated switch, synchronous buck (step-down) regulator. The MIC22205 is optimized for highest efficiency, achieving more than 95% efficiency while still switching at 1MHz. The ultra-high speed control loop keeps the output voltage within regulation even under the extreme transient load swings commonly found in FPGAs and low-voltage ASICs. The output voltage is pre-bias safe and can be adjusted down to 0.7V to address all low-voltage power needs. The MIC22205 offers a full range of sequencing and tracking options. The Enable/Delay (EN/DLY) pin, combined with the Power Good (PG) pin, allows multiple outputs to be sequenced in any way during turn-on and turn-off. The Ramp Control™ (RC) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start-up. The MIC22205 is available in a 12-pin 3mm x 3mm MLF® with a junction operating range from -40°C to +125°C. Additional Features Input voltage range: 2.9V to 5.5V Output voltage adjustable down to 0.7V Output load current up to 2A Safe start-up into a pre-biased output Full sequencing and tracking capability Power Good (PG) output Efficiency >95% across a broad load range Programmable frequency 300kHz to 4MHz Ultra-fast transient response Easy RC compensation 100% maximum duty cycle Fully-integrated MOSFET switches Thermal-shutdown and current-limit protection 12-pin 3mm x 3mm MLF® -40°C to +125°C junction temperature range
Datasheet
Description
The Micrel MIC22205 is a high-efficiency, 2A, integrated switch, synchronous buck (step-down) regulator. The MIC22205 is optimized for highest efficiency, achieving more than 95% efficiency while still switching at 1MHz. The ultra-high speed control loop keeps the output voltage within regulation even under the extreme transient load swings commonly found in FPGAs and low-voltage ASICs. The output voltage is pre-bias safe and can be adjusted down to 0.7V to address all low-voltage power needs. The MIC22205 offers a full range of sequencing and tracking options. The Enable/Delay (EN/DLY) pin, combined with the Power Good (PG) pin, allows multiple outputs to be sequenced in any way during turn-on and turn-off. The Ramp Control™ (RC) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start-up. The MIC22205 is available in a 12-pin 3mm x 3mm MLF® with a junction operating range from -40°C to +125°C. Additional Features Input voltage range: 2.9V to 5.5V Output voltage adjustable down to 0.7V Output load current up to 2A Safe start-up into a pre-biased output Full sequencing and tracking capability Power Good (PG) output Efficiency >95% across a broad load range Programmable frequency 300kHz to 4MHz Ultra-fast transient response Easy RC compensation 100% maximum duty cycle Fully-integrated MOSFET switches Thermal-shutdown and current-limit protection 12-pin 3mm x 3mm MLF® -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MHz 2A Synchronous Buck Regulator w/Programmable Frequency - MIC22205 - Microchip Technology, Inc.
Chandler, AZ, United States
4MHz 2A Synchronous Buck Regulator w/Programmable Frequency
MIC22205
4MHz 2A Synchronous Buck Regulator w/Programmable Frequency MIC22205
The Micrel MIC22205 is a high-efficiency, 2A, integrated switch, synchronous buck (step-down) regulator. The MIC22205 is optimized for highest efficiency, achieving more than 95% efficiency while still switching at 1MHz. The ultra-high speed control loop keeps the output voltage within regulation even under the extreme transient load swings commonly found in FPGAs and low-voltage ASICs. The output voltage is pre-bias safe and can be adjusted down to 0.7V to address all low-voltage power needs. The MIC22205 offers a full range of sequencing and tracking options. The Enable/Delay (EN/DLY) pin, combined with the Power Good (PG) pin, allows multiple outputs to be sequenced in any way during turn-on and turn-off. The Ramp Control™ (RC) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start-up. The MIC22205 is available in a 12-pin 3mm x 3mm MLF® with a junction operating range from -40°C to +125°C. Additional Features Input voltage range: 2.9V to 5.5V Output voltage adjustable down to 0.7V Output load current up to 2A Safe start-up into a pre-biased output Full sequencing and tracking capability Power Good (PG) output Efficiency >95% across a broad load range Programmable frequency 300kHz to 4MHz Ultra-fast transient response Easy RC compensation 100% maximum duty cycle Fully-integrated MOSFET switches Thermal-shutdown and current-limit protection 12-pin 3mm x 3mm MLF® -40°C to +125°C junction temperature range

The Micrel MIC22205 is a high-efficiency, 2A, integrated switch, synchronous buck (step-down) regulator. The MIC22205 is optimized for highest efficiency, achieving more than 95% efficiency while still switching at 1MHz. The ultra-high speed control loop keeps the output voltage within regulation even under the extreme transient load swings commonly found in FPGAs and low-voltage ASICs. The output voltage is pre-bias safe and can be adjusted down to 0.7V to address all low-voltage power needs.

The MIC22205 offers a full range of sequencing and tracking options. The Enable/Delay (EN/DLY) pin, combined with the Power Good (PG) pin, allows multiple outputs to be sequenced in any way during turn-on and turn-off. The Ramp Control™ (RC) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start-up.

The MIC22205 is available in a 12-pin 3mm x 3mm MLF® with a junction operating range from -40°C to +125°C.

Additional Features

    • Input voltage range: 2.9V to 5.5V
    • Output voltage adjustable down to 0.7V
    • Output load current up to 2A
    • Safe start-up into a pre-biased output
    • Full sequencing and tracking capability
    • Power Good (PG) output
    • Efficiency >95% across a broad load range
    • Programmable frequency 300kHz to 4MHz
    • Ultra-fast transient response
    • Easy RC compensation
    • 100% maximum duty cycle
    • Fully-integrated MOSFET switches
    • Thermal-shutdown and current-limit protection
    • 12-pin 3mm x 3mm MLF®
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC22205
Product Name 4MHz 2A Synchronous Buck Regulator w/Programmable Frequency
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Controllers - 1900339P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IOUT 3 amps
View Details
Voltage Regulators - DC DC Switching Regulators - 863-1527-2-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; 8-UFDFN Exposed Pad
View Details
4 suppliers