The MIC22200YML-TR is a synchronous buck regulator designed for high efficiency and compact applications. It operates within an input voltage range of 2.6V to 5.5V and can deliver an adjustable output voltage down to 0.7V with a maximum load current of 2A. The device features a programmable switching frequency from 800 kHz to 4 MHz, allowing for optimization between efficiency and footprint size. It achieves efficiencies greater than 90% across a broad load range, making it suitable for applications requiring high power density, such as servers, routers, and multimedia devices. The MIC22200 includes advanced features such as full sequencing and tracking capabilities, thermal shutdown, and current-limit protection. It is housed in a compact 12-pin 3 mm x 3 mm DFN package and operates within a junction temperature range of -40°C to +125°C. This regulator is particularly effective in managing transient load swings, making it ideal for powering FPGAs and low voltage ASICs.
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 12-VFDFN Exposed Pad, 12-MLF®
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 12-VFDFN Exposed Pad, 12-MLF®
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 12-VFDFN Exposed Pad, 12-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 110240-MIC22200YML-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 800kHz to 4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-MLF (4x4)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.7V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.6V
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 12-VFDFN Exposed Pad, 12-MLF®
IC REG BUCK ADJUSTABLE 2A 12MLF
IC REG BUCK ADJ 2A 12MLF
IC REG BUCK ADJUSTABLE 2A 12MLF
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3301-2-ND | 110240-MIC22200YML-TR | MIC22200YML-TR | MIC22200YML-TR | MIC22200YML-TR | MIC22200YML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC22200YML-TR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-MLF (4x4) | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF® | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.7000 to 5.5 volts | 0.7000 volts | 0.7000 to 5.5 volts | 0.7000 volts | 0.7000 volts |