Microchip Technology, Inc. 4MHz 2A Synchronous Buck Regulator w/Programmable Frequency MIC22200

Description
The MIC22200 is a high efficiency, 2A integrated switch synchronous buck (step-down) regulator. The MIC22200 switching frequency is programmable from 800kHz to 4MHz, allowing the customer to optimize their designs either for efficiency or for the smallest footprint. The regulator achieves efficiencies as high as 95% while still switching at 1MHz over a broad load range. The ultra high speed control loops keep the output voltage within regulation even under the extreme transient load swings commonly found in FPGAs and low-voltage ASICs. The output voltage can be adjusted down to 0.7V to address all low voltage power needs. The MIC22200 offers a full range of sequencing and tracking options. The Enable/Delay pin, combined with the Power-On-Reset (POR) pin, allows multiple outputs to be sequenced in many ways during turn on and turn off. The Ramp Control™ (RC) pin allows the device to be connected to another device in the MIC22X00 family of products to keep the output voltages within a certain delta V on start up. Additional Features Input voltage range: 2.6V to 5.5V Adjustable output voltage option down to 0.7V Output current to 2A Full sequencing and tracking capability Easy RC compensation Power On Reset (POR) output Efficiency >90% across a broad load range Operating frequency: Programmable from 800 kHz up to 4MHz Ultra fast transient response 100% maximum duty cycle Fully integrated MOSFET switches Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC22200 is a high efficiency, 2A integrated switch synchronous buck (step-down) regulator. The MIC22200 switching frequency is programmable from 800kHz to 4MHz, allowing the customer to optimize their designs either for efficiency or for the smallest footprint. The regulator achieves efficiencies as high as 95% while still switching at 1MHz over a broad load range. The ultra high speed control loops keep the output voltage within regulation even under the extreme transient load swings commonly found in FPGAs and low-voltage ASICs. The output voltage can be adjusted down to 0.7V to address all low voltage power needs. The MIC22200 offers a full range of sequencing and tracking options. The Enable/Delay pin, combined with the Power-On-Reset (POR) pin, allows multiple outputs to be sequenced in many ways during turn on and turn off. The Ramp Control™ (RC) pin allows the device to be connected to another device in the MIC22X00 family of products to keep the output voltages within a certain delta V on start up. Additional Features Input voltage range: 2.6V to 5.5V Adjustable output voltage option down to 0.7V Output current to 2A Full sequencing and tracking capability Easy RC compensation Power On Reset (POR) output Efficiency >90% across a broad load range Operating frequency: Programmable from 800 kHz up to 4MHz Ultra fast transient response 100% maximum duty cycle Fully integrated MOSFET switches Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MHz 2A Synchronous Buck Regulator w/Programmable Frequency - MIC22200 - Microchip Technology, Inc.
Chandler, AZ, United States
4MHz 2A Synchronous Buck Regulator w/Programmable Frequency
MIC22200
4MHz 2A Synchronous Buck Regulator w/Programmable Frequency MIC22200
The MIC22200 is a high efficiency, 2A integrated switch synchronous buck (step-down) regulator. The MIC22200 switching frequency is programmable from 800kHz to 4MHz, allowing the customer to optimize their designs either for efficiency or for the smallest footprint. The regulator achieves efficiencies as high as 95% while still switching at 1MHz over a broad load range. The ultra high speed control loops keep the output voltage within regulation even under the extreme transient load swings commonly found in FPGAs and low-voltage ASICs. The output voltage can be adjusted down to 0.7V to address all low voltage power needs. The MIC22200 offers a full range of sequencing and tracking options. The Enable/Delay pin, combined with the Power-On-Reset (POR) pin, allows multiple outputs to be sequenced in many ways during turn on and turn off. The Ramp Control™ (RC) pin allows the device to be connected to another device in the MIC22X00 family of products to keep the output voltages within a certain delta V on start up. Additional Features Input voltage range: 2.6V to 5.5V Adjustable output voltage option down to 0.7V Output current to 2A Full sequencing and tracking capability Easy RC compensation Power On Reset (POR) output Efficiency >90% across a broad load range Operating frequency: Programmable from 800 kHz up to 4MHz Ultra fast transient response 100% maximum duty cycle Fully integrated MOSFET switches Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range

The MIC22200 is a high efficiency, 2A integrated switch synchronous buck (step-down) regulator. The MIC22200 switching frequency is programmable from 800kHz to 4MHz, allowing the customer to optimize their designs either for efficiency or for the smallest footprint. The regulator achieves efficiencies as high as 95% while still switching at 1MHz over a broad load range.

The ultra high speed control loops keep the output voltage within regulation even under the extreme transient load swings commonly found in FPGAs and low-voltage ASICs.

The output voltage can be adjusted down to 0.7V to address all low voltage power needs.

The MIC22200 offers a full range of sequencing and tracking options. The Enable/Delay pin, combined with the Power-On-Reset (POR) pin, allows multiple outputs to be sequenced in many ways during turn on and turn off. The Ramp Control™ (RC) pin allows the device to be connected to another device in the MIC22X00 family of products to keep the output voltages within a certain delta V on start up.

Additional Features

    • Input voltage range: 2.6V to 5.5V
    • Adjustable output voltage option down to 0.7V
    • Output current to 2A
    • Full sequencing and tracking capability
    • Easy RC compensation
    • Power On Reset (POR) output
    • Efficiency >90% across a broad load range
    • Operating frequency: Programmable from 800 kHz up to 4MHz
    • Ultra fast transient response
    • 100% maximum duty cycle
    • Fully integrated MOSFET switches
    • Micropower shutdown
    • Thermal shutdown and current limit protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC22200
Product Name 4MHz 2A Synchronous Buck Regulator w/Programmable Frequency
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details
Voltage Regulators - 2444502 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type SOT89; Other; SOT-89-5
IOUT 0.5000 amps
View Details
Voltage Regulators - DC DC Switching Regulators - 2312-ACT4529MYH-T1011TR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
3 suppliers