Microchip Technology, Inc. Dynamically Adjustable Dual 150mA/300mA uCap MIC2219

Description
The MIC2219 is a dual µCap low dropout regulator. The first regulator is capable of sourcing 150mA, while the second regulator can source up to 300mA. Ideal for battery operated applications, the MIC2219 offers 1% accuracy, extremely low dropout voltage (80mV @ 100mA), and extremely low ground current, only 48µA total. Equipped with TTL logic compatible enable pins, the MIC2219 can be put into a zero off-mode current state, drawing no current when disabled. Separate enable pins allow individual control of each output voltage. The additional feature incorporated in the MIC2219 is bringing out the feedback nodes to two external pins, allowing for dynamic adjustment of the LDO output voltages. The MIC2219 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. Additional Features Input voltage range: 2.25V to 5.5V Stable with ceramic output capacitor 2 LDO outputs Output 1: 150mA output current Output 2: 300mA output current Feedback pins externally accessible Low dropout voltage of 80mV @ 100mA Ultra-low quiescent current of 48µA total (24µA/LDO) High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection
Datasheet
Description
The MIC2219 is a dual µCap low dropout regulator. The first regulator is capable of sourcing 150mA, while the second regulator can source up to 300mA. Ideal for battery operated applications, the MIC2219 offers 1% accuracy, extremely low dropout voltage (80mV @ 100mA), and extremely low ground current, only 48µA total. Equipped with TTL logic compatible enable pins, the MIC2219 can be put into a zero off-mode current state, drawing no current when disabled. Separate enable pins allow individual control of each output voltage. The additional feature incorporated in the MIC2219 is bringing out the feedback nodes to two external pins, allowing for dynamic adjustment of the LDO output voltages. The MIC2219 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. Additional Features Input voltage range: 2.25V to 5.5V Stable with ceramic output capacitor 2 LDO outputs Output 1: 150mA output current Output 2: 300mA output current Feedback pins externally accessible Low dropout voltage of 80mV @ 100mA Ultra-low quiescent current of 48µA total (24µA/LDO) High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamically Adjustable Dual 150mA/300mA uCap - MIC2219 - Microchip Technology, Inc.
Chandler, AZ, United States
Dynamically Adjustable Dual 150mA/300mA uCap
MIC2219
Dynamically Adjustable Dual 150mA/300mA uCap MIC2219
The MIC2219 is a dual µCap low dropout regulator. The first regulator is capable of sourcing 150mA, while the second regulator can source up to 300mA. Ideal for battery operated applications, the MIC2219 offers 1% accuracy, extremely low dropout voltage (80mV @ 100mA), and extremely low ground current, only 48µA total. Equipped with TTL logic compatible enable pins, the MIC2219 can be put into a zero off-mode current state, drawing no current when disabled. Separate enable pins allow individual control of each output voltage. The additional feature incorporated in the MIC2219 is bringing out the feedback nodes to two external pins, allowing for dynamic adjustment of the LDO output voltages. The MIC2219 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. Additional Features Input voltage range: 2.25V to 5.5V Stable with ceramic output capacitor 2 LDO outputs Output 1: 150mA output current Output 2: 300mA output current Feedback pins externally accessible Low dropout voltage of 80mV @ 100mA Ultra-low quiescent current of 48µA total (24µA/LDO) High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection

The MIC2219 is a dual µCap low dropout regulator. The first regulator is capable of sourcing 150mA, while the second regulator can source up to 300mA.

Ideal for battery operated applications, the MIC2219 offers 1% accuracy, extremely low dropout voltage (80mV @ 100mA), and extremely low ground current, only 48µA total. Equipped with TTL logic compatible enable pins, the MIC2219 can be put into a zero off-mode current state, drawing no current when disabled. Separate enable pins allow individual control of each output voltage.

The additional feature incorporated in the MIC2219 is bringing out the feedback nodes to two external pins, allowing for dynamic adjustment of the LDO output voltages.

The MIC2219 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost.

Additional Features

    • Input voltage range: 2.25V to 5.5V
    • Stable with ceramic output capacitor
    • 2 LDO outputs
      • Output 1: 150mA output current
      • Output 2: 300mA output current
    • Feedback pins externally accessible
    • Low dropout voltage of 80mV @ 100mA
    • Ultra-low quiescent current of 48µA total (24µA/LDO)
    • High output accuracy:
      • ±1.0% initial accuracy
      • ±2.0% over temperature
    • Thermal shutdown protection
    • Current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2219
Product Name Dynamically Adjustable Dual 150mA/300mA uCap
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - ADP1147AR-3.3 - Lingto Electronic Limited
Specs
Regulator Category Switching
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control
View Details
Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
Switching Regulators - 1904549 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details