Microchip Technology, Inc. Triple uCap LDO with High PSRR MIC2215

Description
The MIC2215 is a high performance, triple LDO voltage regulator, with each regulator capable of providing 250mA continuous output current. Ideal for battery operated applications, the MIC2215 offers 1% initial accuracy, extremely low dropout voltage (100mV @ 150mA), and low ground current at light load (typically 110µA per regulator). Equipped with a noise bypass pin and featuring very high power supply ripple rejection (PSRR) of up to 80dB, the MIC2215 provides the lowest noise and highest efficiency solution for RF applications in portable electronics such as cellular phones and wireless LAN applications. Equipped with TTL logic-compatible enable pins, each of the regulators in the MIC2215 can be put into a zero-current off-mode where the supply current is much less than 1µA when all the regulators are disabled. The MIC2215 is a µCap design, which enables a stable output with small ceramic output capacitors, reducing both cost and required board space for output bypassing. Additional Features Input voltage range:+2.25V to +5.5V 70dB PSRR Stable with ceramic output capacitor High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Low dropout voltage of 100mV @ 150mA Low quiescent current:110µA per regulator Fast turn-on time: 30µs Zero off-mode current Thermal shutdown protection Current-limit protection
Datasheet
Description
The MIC2215 is a high performance, triple LDO voltage regulator, with each regulator capable of providing 250mA continuous output current. Ideal for battery operated applications, the MIC2215 offers 1% initial accuracy, extremely low dropout voltage (100mV @ 150mA), and low ground current at light load (typically 110µA per regulator). Equipped with a noise bypass pin and featuring very high power supply ripple rejection (PSRR) of up to 80dB, the MIC2215 provides the lowest noise and highest efficiency solution for RF applications in portable electronics such as cellular phones and wireless LAN applications. Equipped with TTL logic-compatible enable pins, each of the regulators in the MIC2215 can be put into a zero-current off-mode where the supply current is much less than 1µA when all the regulators are disabled. The MIC2215 is a µCap design, which enables a stable output with small ceramic output capacitors, reducing both cost and required board space for output bypassing. Additional Features Input voltage range:+2.25V to +5.5V 70dB PSRR Stable with ceramic output capacitor High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Low dropout voltage of 100mV @ 150mA Low quiescent current:110µA per regulator Fast turn-on time: 30µs Zero off-mode current Thermal shutdown protection Current-limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple uCap LDO with High PSRR - MIC2215 - Microchip Technology, Inc.
Chandler, AZ, United States
Triple uCap LDO with High PSRR
MIC2215
Triple uCap LDO with High PSRR MIC2215
The MIC2215 is a high performance, triple LDO voltage regulator, with each regulator capable of providing 250mA continuous output current. Ideal for battery operated applications, the MIC2215 offers 1% initial accuracy, extremely low dropout voltage (100mV @ 150mA), and low ground current at light load (typically 110µA per regulator). Equipped with a noise bypass pin and featuring very high power supply ripple rejection (PSRR) of up to 80dB, the MIC2215 provides the lowest noise and highest efficiency solution for RF applications in portable electronics such as cellular phones and wireless LAN applications. Equipped with TTL logic-compatible enable pins, each of the regulators in the MIC2215 can be put into a zero-current off-mode where the supply current is much less than 1µA when all the regulators are disabled. The MIC2215 is a µCap design, which enables a stable output with small ceramic output capacitors, reducing both cost and required board space for output bypassing. Additional Features Input voltage range:+2.25V to +5.5V 70dB PSRR Stable with ceramic output capacitor High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Low dropout voltage of 100mV @ 150mA Low quiescent current:110µA per regulator Fast turn-on time: 30µs Zero off-mode current Thermal shutdown protection Current-limit protection

The MIC2215 is a high performance, triple LDO voltage regulator, with each regulator capable of providing 250mA continuous output current.

Ideal for battery operated applications, the MIC2215 offers 1% initial accuracy, extremely low dropout voltage (100mV @ 150mA), and low ground current at light load (typically 110µA per regulator). Equipped with a noise bypass pin and featuring very high power supply ripple rejection (PSRR) of up to 80dB, the MIC2215 provides the lowest noise and highest efficiency solution for RF applications in portable electronics such as cellular phones and wireless LAN applications.

Equipped with TTL logic-compatible enable pins, each of the regulators in the MIC2215 can be put into a zero-current off-mode where the supply current is much less than 1µA when all the regulators are disabled. The MIC2215 is a µCap design, which enables a stable output with small ceramic output capacitors, reducing both cost and required board space for output bypassing.

Additional Features

    • Input voltage range:+2.25V to +5.5V
    • 70dB PSRR
    • Stable with ceramic output capacitor
    • High output accuracy:
      • ±1.0% initial accuracy
      • ±2.0% over temperature
    • Low dropout voltage of 100mV @ 150mA
    • Low quiescent current:110µA per regulator
    • Fast turn-on time: 30µs
    • Zero off-mode current
    • Thermal shutdown protection
    • Current-limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2215
Product Name Triple uCap LDO with High PSRR
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3156 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
UC1825A-SP High Speed PWM Controller - 5962-8768102VEA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Leading Edge Blanking,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A83N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QVHS2 - TLF35584QVHS2 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details