Microchip Technology, Inc. Evaluation Boards - Linear Voltage Regulators - MIC2215-PPPBML-EV MIC2215-PPPBML-EV

Description
Manufacturer: Microchip Technology Win Source Part Number: 788489-MIC2215-PPPBM L-EV Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 3V, 3V, 3V Voltage - Input: 2.25 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 250mA, 250mA, 250mA Utilized IC / Part: MIC2215 Board Type: Fully Populated Channels per IC: 3 - Triple Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788489-MIC2215-PPPBM L-EV Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 3V, 3V, 3V Voltage - Input: 2.25 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 250mA, 250mA, 250mA Utilized IC / Part: MIC2215 Board Type: Fully Populated Channels per IC: 3 - Triple Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Linear Voltage Regulators - MIC2215-PPPBML-EV - 788489-MIC2215-PPPBML-EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - MIC2215-PPPBML-EV
788489-MIC2215-PPPBML-EV
Evaluation Boards - Linear Voltage Regulators - MIC2215-PPPBML-EV 788489-MIC2215-PPPBML-EV
Manufacturer: Microchip Technology Win Source Part Number: 788489-MIC2215-PPPBM L-EV Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 3V, 3V, 3V Voltage - Input: 2.25 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 250mA, 250mA, 250mA Utilized IC / Part: MIC2215 Board Type: Fully Populated Channels per IC: 3 - Triple Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788489-MIC2215-PPPBML-EV
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 3V, 3V, 3V
Voltage - Input: 2.25 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 250mA, 250mA, 250mA
Utilized IC / Part: MIC2215
Board Type: Fully Populated
Channels per IC: 3 - Triple
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management IC Development Tools - MIC2215-PPPBML-EV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
MIC2215-PPPBML-EV
Power Management IC Development Tools MIC2215-PPPBML-EV
Power Management IC Development Tools Triple mCap LDO High PSRR

Power Management IC Development Tools Triple mCap LDO High PSRR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number 788489-MIC2215-PPPBML-EV MIC2215-PPPBML-EV
Product Name Evaluation Boards - Linear Voltage Regulators - MIC2215-PPPBML-EV Power Management IC Development Tools
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1845081 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,GVA-62+,DF782,50 OHM - TB-410-62+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 448-CYBLE-014008-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers